EN
  • EN
  • DE

MAX1793EUE33/V+T

Part No MAX1793EUE33/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Fixed or Adjustable 1 Output 3.3V, 1.25 V ~ 5 V 1A 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel(TR)
Regulator Topology Positive Fixed or Adjustable
Voltage - Output 3.3V, 1.25 V ~ 5 V
Current - Output 1A
Number of Regulators 1
Voltage - Input 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 16-TSSOP-EP
Win Source Part Number 002911-MAX1793EUE33/V+T
Ultra Librarian 3D Model Ultra Librarian MAX1793EUE33/V+T CAD Model

Description

Maxim Integrated's MAX1793EUE33/V+T Step-Down Converter

The MAX1793EUE33/V+T is a high-efficiency, low-dropout, step-down DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal products. This versatile component is engineered to deliver a fixed output voltage of 3.3V, making it an ideal solution for powering a wide range of devices that require a stable and efficient power supply.

With its ability to handle an input voltage range from 2.7V to 5.5V, the MAX1793EUE33/V+T is particularly suited for battery-powered applications where input voltage can vary significantly. This makes it a perfect choice for portable devices, including handheld instruments, medical equipment, and wireless communication systems.

The device is housed in a space-saving 16-pin TSSOP package, which is designed to minimize the footprint on your PCB while still providing excellent thermal performance. The MAX1793EUE33/V+T operates at a switching frequency of 500kHz, allowing the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution. Additionally, its high frequency enables a faster transient response, which is critical for maintaining voltage stability in dynamic load conditions.

One of the key features of the MAX1793EUE33/V+T is its high efficiency, which can reach up to 96%. This efficiency minimizes heat generation, thus reducing the need for heat sinks and complex thermal management, which can be particularly beneficial in space-constrained applications. The device also includes a range of protective features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation and safeguarding your system from potential damage caused by abnormal operating conditions.

The MAX1793EUE33/V+T is available in tape and reel packaging, making it suitable for automated manufacturing processes. Its robust design and comprehensive features make it an excellent choice for designers looking to create efficient, reliable, and compact power supply circuits in their next-generation electronic products.

For more detailed specifications and application notes, or to request samples, visit Maxim Integrated's official website or contact their customer service for technical support.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,733 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess