EN
  • EN
  • DE

MAX1793EUE33/V+

Part No MAX1793EUE33/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.25V (3.3V)
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.35V @ 1A
Output Current 1A
Operating Supply Current 200μA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 702209-MAX1793EUE33/V+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1793
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1793EUE33/V+ CAD Model

Description

Maxim Integrated's MAX1793EUE33/V+ Step-Down Converter

The MAX1793EUE33/V+ from Maxim Integrated is a high-efficiency, low-noise, step-down DC-DC converter designed to deliver a fixed output voltage of 3.3V. This compact and robust component is an ideal choice for portable devices, as it offers a space-saving solution for power management requirements. The MAX1793EUE33/V+ operates over a wide input voltage range, making it versatile for various applications, including battery-powered equipment, embedded systems, and industrial controls.

With its integrated synchronous rectifier, the MAX1793EUE33/V+ achieves high efficiencies that can reach up to 96%, reducing the heat generated and extending battery life in portable applications. The device supports a 2.6V to 5.5V input voltage range, which accommodates single-cell lithium-ion batteries and other common power sources. Its ability to maintain a stable output voltage despite fluctuations in the input supply is a testament to its excellent load and line regulation characteristics.

The MAX1793EUE33/V+ also features a low quiescent current, which is crucial for extending battery life in portable applications. The device's quiescent current is typically 25µA in light-load situations, further enhancing its efficiency. Additionally, it includes a low-dropout mode, which allows the converter to operate with minimal voltage difference between the input and output, ensuring continued operation as the battery voltage declines.

Safety is a priority with the MAX1793EUE33/V+, and it comes with built-in thermal overload protection and a cycle-by-cycle current limit. These features protect both the converter and the downstream components from potential damage caused by overcurrent or excessive heat. The device is also equipped with a soft-start feature that minimizes inrush current during startup, contributing to the overall system reliability.

The MAX1793EUE33/V+ is packaged in a 16-pin TSSOP, offering a compact footprint suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions. Whether for consumer electronics, telecommunications, or automotive applications, the MAX1793EUE33/V+ is an excellent choice for efficient and reliable voltage conversion.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess