EN
  • EN
  • DE

MAX180CCPI

Part No MAX180CCPI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702224-MAX180CCPI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX180CCPI CAD Model

Description

Maxim Integrated Product: MAX180CCPI Overview

The MAX180CCPI is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated, a renowned company specializing in the design, manufacture, and supply of innovative analog and mixed-signal engineering solutions. This ADC is designed to deliver a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, from industrial control systems to medical devices.

Key Features

  • High-Speed Conversion: The MAX180CCPI is capable of converting analog signals to digital data at a rapid rate, enabling real-time data processing and control in time-sensitive applications.
  • Resolution: With an 8-bit resolution, this ADC offers a fine granularity of data for applications that require a moderate level of precision.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX180CCPI conserves power, which is critical for battery-operated devices and systems with stringent power budgets.
  • Dual Voltage Operation: It operates at dual voltages, providing flexibility in interfacing with both digital and analog circuits.
  • Versatile Interface: The device features an easy-to-use parallel interface, which allows for straightforward integration with microprocessors and digital systems.

Applications

The versatility of the MAX180CCPI ADC makes it suitable for a diverse range of applications. It is commonly used in:

  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Instrumentation
  • Portable devices

Technical Specifications

Below are some of the technical specifications for the MAX180CCPI:

  • Resolution: 8 bits
  • Conversion Time: Fast
  • Supply Voltage: Dual voltage operation
  • Interface: Parallel
  • Package Type: PDIP-28

Maxim Integrated's commitment to quality ensures that the MAX180CCPI ADC not only meets but exceeds the industry standards for performance and reliability. Whether you're developing a new product or upgrading an existing system, the MAX180CCPI is a smart choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess