EN
  • EN
  • DE

MAX1832EUT#TG56

Part No MAX1832EUT#TG56
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073387-MAX1832EUT#TG56
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1832EUT#TG56 CAD Model

Description

The MAX1832EUT#TG56 from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous output current of up to 150mA. This compact and efficient component is ideal for space-constrained applications, thanks to its small SOT23-6 package. The device's excellent transient response and low-noise operation make it a perfect power supply solution for sensitive RF and analog circuits.

Key Features

  • Output Voltage: The device offers a fixed output voltage, providing a stable and precise voltage supply for critical applications.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable performance for demanding electronic systems.
  • Low Dropout Voltage: With a low dropout voltage, the MAX1832EUT#TG56 maintains regulation even when the input-to-output voltage differential is minimal, maximizing battery life in portable devices.
  • Low Quiescent Current: The LDO features a low quiescent current, which reduces power consumption when the device is in idle mode, further extending battery life in portable applications.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature rises, ensuring long-term reliability.
  • Short-Circuit Protection: The MAX1832EUT#TG56 is equipped with short-circuit protection, preventing damage to the regulator and the powered device in case of a fault condition.

Applications

The LDO's robust feature set makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • RF and wireless communication systems
  • Microprocessor and microcontroller power supplies
  • Data acquisition systems
  • Medical equipment
  • Consumer electronics

With its combination of high performance, low power consumption, and compact size, the MAX1832EUT#TG56 from Maxim Integrated is an excellent choice for designers looking to optimize the power management in their next-generation electronic devices.

You May Also Be Interested in

ESMT
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $2.1853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1751 $60.3269
45+ $2.6057 $117.2565
69+ $2.5248 $174.2112
95+ $2.4428 $232.0660
123+ $2.3620 $290.5260
164+ $2.1171 $347.2044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess