The MAX1836EUT50#TG16 from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous fixed output voltage of 5V. This compact and efficient component is catered towards a variety of applications, including but not limited to portable devices, wireless communication equipment, and embedded systems.
Key Features
- Output Voltage: Precisely regulated 5V output, providing a stable power supply for sensitive electronics.
- High Accuracy: Maintains a tight output voltage regulation with an accuracy of ±1%, ensuring reliable operation of connected devices.
- Low Dropout: Operates with a minimal voltage difference between the input and output, allowing for efficient use even in low-voltage situations.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing its reliability and lifespan.
- Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.
- Low Quiescent Current: Exhibits a low quiescent current, which minimizes power consumption when the device is in standby mode.
- Wide Operating Temperature Range: Capable of operating over a broad temperature range, making it versatile for various environmental conditions.
Applications
The MAX1836EUT50#TG16 is ideal for a wide range of applications where a stable and efficient power supply is necessary. Its features make it particularly suitable for:
- Portable and battery-powered devices
- Wireless communication systems
- Handheld instrumentation
- Microprocessor/microcontroller power supplies
- Consumer electronics
Conclusion
Maxim Integrated's MAX1836EUT50#TG16 is a robust and reliable solution for systems requiring a fixed 5V power supply. Its low dropout, high accuracy, and thermal protection features ensure that it can provide a consistent output under various conditions, making it an excellent choice for designers looking to optimize their power management solutions.