Introducing the AP1184K50LA from Diodes Incorporated
The AP1184K50LA is a robust low dropout (LDO) linear voltage regulator designed by the renowned semiconductor manufacturer, Diodes Incorporated. This component is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications that demand high efficiency and accuracy.
Key Features:
- Output Voltage: The AP1184K50LA provides a fixed output voltage of 5.0V, which is suitable for powering 5V logic and microcontroller-based systems.
- High Current Capability: With an ability to deliver up to 5A of continuous output current, this LDO regulator can easily handle high-power applications.
- Low Dropout Voltage: The low dropout feature ensures that the regulator maintains output voltage stability even when the input-to-output differential is minimal, making it efficient for use in battery-operated devices.
- Thermal Protection: To safeguard the device from overheating, the AP1184K50LA comes with built-in thermal shutdown protection.
- Current Limit Protection: The built-in current limit protection feature prevents damage to the regulator and the downstream components in the event of an output overload or short-circuit condition.
- Wide Input Voltage Range: This LDO can operate with input voltages ranging from 5.5V to 18V, providing flexibility in various power supply scenarios.
- Package Options: The AP1184K50LA is available in several package types, including the TO-263, which is known for its excellent power dissipation capabilities.
Applications:
The AP1184K50LA's versatility makes it suitable for an extensive array of applications. It is particularly well-suited for:
- Consumer Electronics
- Computer and Computer Peripheral
- Industrial Control Systems
- Power Management Solutions
- Telecommunication Devices
With its combination of features, the AP1184K50LA from Diodes Incorporated stands out as a reliable choice for designers and engineers looking to enhance the performance and stability of their power management systems. Its high current capability, coupled with protection features, ensures that your devices operate smoothly even under demanding conditions.