EN
  • EN
  • DE

MAX1847EEE

Part No MAX1847EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INVERTING PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Negative
Topology Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3V ~ 16.5V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Max) 98%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX1847
Standard Package 87 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829676-MAX1847EEE
Ultra Librarian 3D Model Ultra Librarian MAX1847EEE CAD Model

Description

Maxim Integrated Product Overview: MAX1847EEE

The MAX1847EEE from Maxim Integrated is a high-performance, low-noise, step-up DC-DC converter designed to provide a compact and efficient power solution for portable electronic devices. This advanced power management integrated circuit (PMIC) is well-suited for applications requiring a regulated power supply from a single-cell lithium-ion (Li-ion) battery or other low-voltage power sources.

Key Features

  • High Efficiency: The MAX1847EEE offers a high conversion efficiency, which is essential for maximizing battery life in portable applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage range, allowing designers to tailor the output to their specific requirements.
  • Low Noise Operation: The device is engineered for low-noise operation, making it ideal for noise-sensitive applications such as RF circuits and audio devices.
  • Small Footprint: The MAX1847EEE comes in a compact 16-pin QSOP package, which is perfect for space-constrained applications.
  • Integrated Features: It includes integrated features such as soft-start, to minimize inrush current during startup, and a low-battery detector to signal when the battery voltage falls below a preset threshold.

Applications

The MAX1847EEE is versatile and can be used in a wide range of applications, including:

  • Portable Media Players
  • Digital Cameras
  • Handheld Devices
  • Personal Digital Assistants (PDAs)
  • Wireless Handsets and Accessories

Technical Specifications

The device's technical specifications attest to its suitability for demanding applications:

  • Input Voltage Range: 0.7V to 5.5V
  • Output Voltage Range: 2.5V to 5.5V (adjustable)
  • Switching Frequency: 500kHz (typical)
  • Load Current: Up to 500mA (depending on input/output voltages)
  • Package Type: 16-Pin QSOP

With its combination of efficiency, flexibility, and compact design, the MAX1847EEE from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2519 $51.0228
29+ $3.4888 $101.1752
45+ $3.3797 $152.0865
62+ $3.2707 $202.7834
80+ $3.1617 $252.9360
106+ $2.8346 $300.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,605 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess