EN
  • EN
  • DE

MAX1848EKA

Part No MAX1848EKA
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description White LED Step-Up Converter in SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212466-MAX1848EKA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1848EKA CAD Model

Description

Maxim Integrated MAX1848EKA Product Overview

The Maxim Integrated MAX1848EKA is a highly efficient, compact, step-down DC-DC converter designed to deliver a robust power management solution for portable and space-constrained applications. This device is part of Maxim's extensive range of power converters that are engineered to meet the increasing demands for energy efficiency and miniaturization in modern electronics.

Key Features

  • High Efficiency: The MAX1848EKA operates with high efficiency, which is critical for prolonging battery life in portable devices. Its efficiency is optimized across a wide range of load conditions, ensuring minimal power loss during operation.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to 5.5V via external resistors, which allows for flexibility in a variety of design applications.
  • Low Quiescent Current: With its low quiescent current, this converter contributes to the overall energy-saving features of the end product, making it ideal for battery-powered devices.
  • Compact SOT23-8 Package: The device comes in a small SOT23-8 package, which is perfect for applications where board space is at a premium.
  • Integrated Features: It includes an internal synchronous rectifier, which helps to reduce the number of external components required and simplifies the design process.

Applications

The versatility of the MAX1848EKA makes it suitable for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Wireless Handsets
  • GPS Devices
  • Digital Cameras
  • PDAs and Handheld Computers

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the MAX1848EKA is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring reliability and performance. In addition, Maxim provides comprehensive technical support and documentation, making the integration of the MAX1848EKA into your design project as seamless as possible.

For designers seeking a power-efficient, space-saving solution, the Maxim Integrated MAX1848EKA offers an excellent balance of performance, flexibility, and compactness, making it a top choice for next-generation portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7131 $59.6882
52+ $2.2268 $115.7936
81+ $2.1564 $174.6684
111+ $2.0871 $231.6681
144+ $2.0178 $290.5632
192+ $1.8087 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess