EN
  • EN
  • DE

MAX1873REEE

Part No MAX1873REEE
Manufacturer Maxim Integrated
Catalog Misc Products
Description Simple Current-Limited Switch-Mode Li Charger Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829677-MAX1873REEE
Ultra Librarian 3D Model Ultra Librarian MAX1873REEE CAD Model

Description

Maxim Integrated MAX1873REEE Battery Charger Controller

The MAX1873REEE from Maxim Integrated is an advanced battery charger controller designed to cater to the demanding needs of modern rechargeable battery applications. This sophisticated integrated circuit (IC) is engineered to efficiently manage the charging process of lithium-ion (Li-ion) and lithium-polymer (Li-Poly) batteries, which are commonly used in portable electronic devices such as smartphones, tablets, laptops, and digital cameras.

One of the key features of the MAX1873REEE is its ability to provide precise control over the charging parameters, ensuring that the battery is charged quickly, safely, and to its maximum capacity. The controller operates by monitoring the battery's voltage and temperature, adjusting the charge current and voltage accordingly to optimize the charging cycle and prolong the life of the battery.

The MAX1873REEE supports a wide input voltage range, making it versatile for use in various applications and with different power sources. Its high level of integration simplifies the design and reduces the number of external components required, which in turn minimizes the overall solution size and cost.

Key Features:

  • Automatic Prequalification of Batteries: The IC includes a precharge qualification mode that ensures the battery is in a safe condition before applying the full charge.
  • Adjustable Charge Parameters: Designers can set the charge current and voltage thresholds via external resistors, providing flexibility to accommodate different battery specifications.
  • Charge Status Indicators: The MAX1873REEE includes status outputs that can be used to drive LEDs or interface with a microcontroller to provide visual or programmatic feedback on the charging process.
  • Thermal Protection: The device features built-in thermal protection to prevent overheating during the charging process.
  • Charge Termination: The controller is equipped with automatic charge termination based on voltage, current, and a programmable timer to ensure the battery is not overcharged.

The MAX1873REEE comes in a compact, surface-mount package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to implement a reliable and efficient battery charging solution in their products.

With Maxim Integrated's reputation for high-quality power management solutions, the MAX1873REEE stands out as a top-tier component for any application requiring advanced battery charging capabilities.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1117 $51.1170
21+ $4.7882 $100.5522
33+ $4.6265 $152.6745
47+ $4.3029 $202.2363
61+ $4.1412 $252.6132
76+ $3.9794 $302.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess