EN
  • EN
  • DE

MAX1904BEAI+T

Part No MAX1904BEAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR PWR SPLY 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Controller, Notebook Power System
Voltage - Input 4.2 V ~ 30 V
Number of Outputs 2
Voltage - Output 2.5 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 702313-MAX1904BEAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1904
Introduction Date September 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX1904BEAI+T CAD Model

Description

Product Overview: MAX1904BEAI+T by Maxim Integrated

The MAX1904BEAI+T is a state-of-the-art power management integrated circuit (IC) developed by Maxim Integrated, a renowned leader in the design, manufacturing, and supply of innovative analog and mixed-signal products. This IC is specifically engineered to offer efficient and reliable power regulation solutions across a wide range of applications, including mobile phones, personal electronics, and portable devices.

Key Features

  • High Efficiency: The MAX1904BEAI+T is designed to provide high-efficiency power conversion, which is crucial for extending battery life in portable devices.
  • Wide Input Voltage Range: This IC can operate with an input voltage range that accommodates various power sources, making it versatile for different use cases.
  • Thermal Protection: It includes built-in thermal protection features to prevent overheating, ensuring safe operation under different environmental conditions.
  • Low Quiescent Current: The device boasts a low quiescent current, which minimizes power consumption when in standby mode, further conserving battery life.

Applications

The MAX1904BEAI+T is ideal for a multitude of applications where efficient power management is crucial. Its compact size and power efficiency make it a perfect fit for:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless peripherals and accessories
  • GPS devices
  • Medical monitoring equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX1904BEAI+T is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the requirements of the most demanding applications.

Environmental Compliance

In alignment with global environmental standards, the MAX1904BEAI+T is designed with eco-friendly considerations. It complies with RoHS directives, which restrict the use of certain hazardous substances in electronic and electrical equipment.

Ordering Information

The MAX1904BEAI+T is available in a compact package and can be ordered in tape and reel format for ease of manufacturing and assembly processes. For detailed ordering and product information, customers are encouraged to contact Maxim Integrated or their authorized distributors.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6350 $58.5400
10+ $12.0085 $120.0850
15+ $11.6332 $174.4980
21+ $11.2578 $236.4138
27+ $10.8824 $293.8248
36+ $9.7563 $351.2268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess