EN
  • EN
  • DE

MAX1909ETI+

Part No MAX1909ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 17.65V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 021260-MAX1909ETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1909ETI+ CAD Model

Description

Product Overview: MAX1909ETI+ from Maxim Integrated

The MAX1909ETI+ is a highly integrated power-management IC designed by Maxim Integrated, a renowned company specializing in the development of innovative analog and mixed-signal products. This advanced IC is specifically engineered to cater to the power requirements of portable computers and other handheld devices, providing efficient and reliable power conversion.

Key Features

  • Multiple Outputs: The MAX1909ETI+ features a multi-channel architecture that includes a synchronous buck controller, a linear regulator, and a secondary winding controller for efficient power distribution.
  • High Efficiency: Its synchronous buck controller is optimized for converting battery voltages into the core CPU supply, ensuring high efficiency and extended battery life.
  • Dynamic Voltage Management: The device supports dynamic voltage scaling, allowing the core CPU voltage to be adjusted in response to performance demands, thus reducing power consumption.
  • Integrated Protection: The MAX1909ETI+ includes comprehensive protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the system against potential damage.
  • Small Footprint: Offered in a compact, 28-pin TQFN package, the MAX1909ETI+ saves valuable board space and is ideal for space-constrained applications.

Applications

The versatile design of the MAX1909ETI+ makes it suitable for a wide range of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and E-Readers
  • Portable Gaming Devices
  • Other Handheld Computing Devices

Technical Specifications

The technical specifications of the MAX1909ETI+ include an input voltage range that supports the typical battery voltages used in portable devices. The IC operates over a wide temperature range, ensuring performance under varying environmental conditions. Its advanced design is tailored for easy integration into system designs, providing a robust power-management solution with minimal external components required.

For designers and engineers seeking a reliable and efficient power management solution, the MAX1909ETI+ from Maxim Integrated offers an excellent balance of performance, integration, and compactness, making it an ideal choice for the next generation of portable electronic devices.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,568 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess