EN
  • EN
  • DE

MAX1909ETI+T

Part No MAX1909ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 17.65V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 119952-MAX1909ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1909ETI+T CAD Model

Description

The MAX1909ETI+T from Maxim Integrated is a sophisticated, multi-chemistry battery charger designed for optimal performance and versatility. This integrated circuit (IC) is engineered to handle the charging requirements for a wide variety of battery types, including Lithium-Ion (Li-Ion), Lithium-Polymer (Li-Poly), and Nickel-Metal Hydride (NiMH) batteries. It's an ideal solution for portable devices that demand high efficiency and reliability in their power management systems.

Key Features

  • Multi-Chemistry Charging: The MAX1909ETI+T accommodates various battery chemistries, making it a versatile choice for diverse applications.
  • High Efficiency: With its advanced design, this charger IC ensures efficient power conversion, reducing heat generation and extending battery life.
  • Programmable Charge Parameters: Users can program charge parameters such as current and voltage, allowing for customized charging profiles tailored to specific battery requirements.
  • Integrated Safety Features: Built-in safety mechanisms protect against overcharging, short-circuiting, and overheating, ensuring device safety and longevity.
  • Compact Form Factor: The MAX1909ETI+T comes in a small, lead-free, 28-pin TQFN package, making it suitable for space-constrained applications.
  • Temperature Monitoring: It includes temperature monitoring capabilities to adjust the charging process according to the battery's thermal conditions.

Applications

This charger IC is designed for use in a range of portable electronics where efficient charging is crucial. Common applications include:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Smartphones
  • Battery Backup Systems

Technical Specifications

The MAX1909ETI+T operates over a wide input voltage range and provides a programmable charge current up to several amperes, depending on the application. It also features a charge voltage accuracy of ±0.5%, which is critical for maximizing battery capacity and life.

Conclusion

Maxim Integrated's MAX1909ETI+T battery charger IC offers a blend of versatility, efficiency, and precision, making it an excellent choice for designers looking to incorporate reliable power management into their portable electronic devices. Its comprehensive set of features and robust safety mechanisms provide the flexibility and security needed to create sophisticated charging solutions.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,246 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess