EN
  • EN
  • DE

MAX1917EEETG074

Part No MAX1917EEETG074
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075118-MAX1917EEETG074
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1917EEETG074 CAD Model

Description

The MAX1917EEETG074 is a highly efficient, low-voltage, single-phase, synchronous buck regulator produced by Maxim Integrated. Designed to deliver a high-performance power management solution, this device is ideal for portable electronics where energy efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: Its synchronous rectification design ensures high efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the power requirements of various loads.
  • Low Dropout Operation: It operates at low dropout conditions, which means it can continue to regulate the output voltage even when the supply voltage is very close to the output voltage.
  • Thermal Protection: The device includes thermal protection features that prevent it from overheating, ensuring reliability and longevity.
  • Compact Package: The small, leadless TQFN (Thin Quad Flat No leads) package is ideal for space-constrained applications.

Applications

The MAX1917EEETG074 is suitable for a wide range of applications, particularly in the portable device market. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • GPS Devices

Technical Specifications

The technical specifications of the MAX1917EEETG074 include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable based on the application needs
  • Switching Frequency: Optimized for efficiency and component size
  • Package: TQFN
  • Operating Temperature Range: Specified by the manufacturer

In conclusion, the MAX1917EEETG074 from Maxim Integrated is a versatile and efficient solution for power management in a variety of portable electronic devices. Its combination of high efficiency, adjustable output, and compact packaging make it a top choice for designers looking to optimize their power systems for both performance and size.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess