EN
  • EN
  • DE

MAX1928EUB15+

Part No MAX1928EUB15+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.6V to 5.5V Synchronous Step Down Single-Out 1.5V 0.8A 10-Pin uMAX / IC REG BCK 1.5V 0.8A SYNC 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.6V
Voltage Input MAX 5.5V
Output Voltage 1.5V
Output Current 800mA
Frequency - Switching 800kHz ~ 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 785588-MAX1928EUB15+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1928
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX1928EUB15+ CAD Model

Description

Maxim Integrated's MAX1928EUB15+ Product Overview

The MAX1928EUB15+ is a high-efficiency, compact, step-down DC-DC converter from Maxim Integrated, designed to deliver a fixed output voltage of 1.5V from inputs ranging from 2.6V to 5.5V. This makes the device an ideal power supply solution for battery-powered and portable applications where space is at a premium and energy efficiency is crucial.

With its small µMAX-10 package, the MAX1928EUB15+ occupies minimal board space while providing a high level of performance. The converter operates at a high switching frequency of 1MHz, which allows for the use of tiny, low-profile inductors and ceramic capacitors, further reducing the overall solution size and providing a low-noise operation that is beneficial for sensitive RF and analog circuits.

The device features an impressive efficiency that can reach up to 96%, ensuring minimal power loss during conversion and extending battery life in portable devices. This is complemented by a low quiescent current, which reduces the drain on the battery when the device is in standby mode.

For added flexibility, the MAX1928EUB15+ includes a variety of protective features to ensure the longevity and reliability of the end application. These include over-temperature protection, overload protection, and under-voltage lockout, which safeguard the device and the load from adverse conditions.

The MAX1928EUB15+ is designed to be a versatile power solution that can be used in a wide range of applications, including but not limited to, handheld devices, portable media players, wireless peripherals, and other space-constrained gadgets. Its ease of use, combined with its high efficiency and small footprint, makes it an excellent choice for designers looking to optimize their power management solutions.

In summary, Maxim Integrated's MAX1928EUB15+ is a robust, efficient, and space-saving step-down converter that provides a fixed 1.5V output, ideal for a variety of low-voltage, high-density applications where long battery life and compact design are paramount.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess