EN
  • EN
  • DE

MAX1935ETA15+T

Part No MAX1935ETA15+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Fixed 1 Output 1.5V 500mA 8-TDFN-EP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Packaging Reel(TR)
Regulator Topology Positive Fixed
Voltage - Output 1.5V
Current - Output 500mA
Number of Regulators 1
Voltage - Input 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-WDFN Exposed Pad
Manufacturer Device Package 8-TDFN-EP (3x3)
Win Source Part Number 105654-MAX1935ETA15+T
Ultra Librarian 3D Model Ultra Librarian MAX1935ETA15+T CAD Model

Description

MAX1935ETA15+T - Maxim Integrated

The MAX1935ETA15+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed for precision voltage regulation in a variety of applications. This component is engineered to deliver a fixed output voltage of 1.5V with an impressive accuracy level, ensuring reliable operation for sensitive electronic devices.

With its small package size, the MAX1935ETA15+T is an ideal solution for space-constrained applications. It comes in a 6-pin thin SOT23 package, which is not only compact but also offers excellent thermal performance. This makes the MAX1935ETA15+T suitable for use in portable electronics, where size and heat dissipation are critical considerations.

The device boasts a low dropout voltage, which means it can maintain a stable output even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-powered applications, as it enables the regulator to continue operating efficiently even as the battery voltage declines.

The MAX1935ETA15+T also features a low ground current, which contributes to its overall power efficiency. This is essential for extending battery life in portable devices. Additionally, the regulator includes over-temperature and short-circuit protection, safeguarding your electronic components from potential damage due to abnormal operating conditions.

For design flexibility, the regulator does not require a bypass capacitor, although adding one can improve transient response. It is also fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance in a wide range of environments.

In summary, the MAX1935ETA15+T is a robust and reliable linear regulator that offers precision voltage regulation, low dropout, and high efficiency, making it an excellent choice for portable electronics, instrumentation, and other applications requiring a high-quality power supply solution.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess