EN
  • EN
  • DE

MAX194CCPP

Part No MAX194CCPP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702345-MAX194CCPP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX194CCPP CAD Model

Description

Maxim Integrated's MAX194CCPP: High-Speed, Low-Power, 12-Bit A/D Converter

The MAX194CCPP is a state-of-the-art analog-to-digital converter (ADC) developed by Maxim Integrated, designed to offer both high-speed and low-power operation without compromising on performance. This 12-bit ADC is a perfect solution for applications that require precise data acquisition in power-sensitive environments.

Encased in a compact 20-pin plastic DIP package, the MAX194CCPP is capable of delivering a remarkable conversion speed of up to 500ksps (kilo-samples per second), making it an excellent choice for high-speed signal processing tasks. Its advanced design ensures that the power consumption remains low, with a typical operating current of just 8mA, which drops to a mere 1µA in its power-down mode.

The MAX194CCPP operates from a single +5V supply, simplifying power supply design and making it an ideal ADC for portable and battery-operated devices. The device also features a 4.096V internal reference voltage, ensuring accurate and consistent conversion results across various operating conditions.

One of the key features of the MAX194CCPP is its versatility. It comes with a fully differential input, allowing for superior noise rejection and making it suitable for direct connection to sensors and transducers. Additionally, it has a flexible input range, including a 2Vp-p differential input range that can be centered at a common-mode voltage of +2.048V.

The MAX194CCPP offers a parallel interface for easy connection to microprocessors and digital systems. It includes a 12-bit data output and a separate Data Ready (RDY) output signal, which can be used to initiate data transfer. This feature makes the MAX194CCPP highly compatible with a wide range of microcontrollers and digital signal processors, allowing for seamless integration into existing systems.

In summary, the MAX194CCPP from Maxim Integrated is a robust and reliable ADC that offers an excellent balance between high-speed performance and low power consumption. Its precision, combined with its ease of use and integration capabilities, makes it a top choice for designers in fields such as medical instrumentation, industrial control, and communication systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.6495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess