EN
  • EN
  • DE

MAX1967AEZT110

Part No MAX1967AEZT110
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702357-MAX1967AEZT110
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1967AEZT110 CAD Model

Description

Maxim Integrated MAX1967AEZT110 Precision Temperature Controller

The MAX1967AEZT110 is a high-performance temperature controller from Maxim Integrated, designed to offer precise temperature regulation for a wide range of applications. This advanced component is tailored to manage and stabilize the temperature of laser diodes, optical components, and other sensitive electronic devices, ensuring optimal performance and reliability.

Key Features

  • Accurate Temperature Control: The MAX1967AEZT110 provides precise temperature control with a stability of ±0.01°C, making it ideal for applications that require exact temperature regulation.
  • Wide Operating Range: This temperature controller operates over a broad voltage range from 2.7V to 5.5V, accommodating various system designs and power supplies.
  • Adjustable Output Current: It features an adjustable output current of up to 1.5A, allowing fine-tuning for specific thermal loads and ensuring compatibility with a diverse array of devices.
  • Low Voltage Operation: The device's low voltage operation makes it suitable for battery-powered and portable applications, where power efficiency is critical.
  • Integrated Fault Protection: Built-in fault protection mechanisms, including overtemperature and overcurrent protection, safeguard the device and the system against adverse conditions.

Applications

The MAX1967AEZT110 is versatile and can be used in a variety of applications, including:

  • Thermoelectric cooler (TEC) modules for laser diode cooling
  • Precision temperature control for optical transceivers
  • Medical equipment that requires stringent temperature regulation
  • Industrial instrumentation and environmental monitoring systems

Package and Availability

Maxim Integrated's MAX1967AEZT110 comes in a compact, surface-mountable package, specifically a 6-pin thin SOT23. This small footprint allows for integration into space-constrained designs without sacrificing performance. The product is available for order, and detailed datasheets, technical support, and sample requests can be obtained from Maxim Integrated's official website or authorized distributors.

With its precision control and robust design, the MAX1967AEZT110 is an excellent choice for engineers and designers looking to implement a reliable temperature management system in their high-performance electronic applications.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess