EN
  • EN
  • DE

MAX1976AETT120+T

Part No MAX1976AETT120+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V 0.3A 6-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.5 %
Dropout Voltage 100 mV
Height 800 µm
Max Input Voltage 3.6 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.9048 W
Max Supply Voltage 3.6 V
Min Input Voltage 1.62 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Noise 86
Number of Outputs 1
Number of Pins 6
Number of Regulators 1
Output Current 300 mA
Output Type Fixed
Output Voltage 1.2 V
Packaging Tape & Reel
Polarity Positive
Radiation Hardening No
RoHS Compliant
Watchdog Timer No
Win Source Part Number 1075124-MAX1976AETT120+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1976AETT120+T CAD Model

Description

Maxim Integrated's MAX1976AETT120+T: Precision Voltage Regulator

The MAX1976AETT120+T from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) specifically designed to deliver a well-regulated power supply for sensitive electronic circuits. This component is ideal for applications requiring a stable and clean voltage source, such as precision instrumentation, data acquisition systems, and high-end audio equipment.

With an impressive dropout voltage of just 120mV at a 500mA load, the MAX1976AETT120+T ensures efficient operation even in low headroom conditions. This characteristic is particularly beneficial for battery-powered devices, where maximizing the energy use is critical. The device operates over a wide range of input voltages from 2.5V to 6.5V, making it versatile for various power supply configurations.

The output voltage of this LDO is fixed at 1.2V, providing a precise reference for digital and analog circuits that require a consistent power level. The MAX1976AETT120+T can supply up to 500mA of output current, which is sufficient for many small to medium power applications. Additionally, the low output noise of just 30µV RMS and the high power supply rejection ratio (PSRR) contribute to the excellent stability of the output voltage under varying load and input conditions.

One of the key features of the MAX1976AETT120+T is its thermal protection mechanism, which safeguards the device and the application from damage due to overheating. The built-in over-temperature shutdown function automatically turns off the regulator if the internal temperature exceeds safe operating limits.

The device is packaged in a compact 6-pin TDFN (3mm x 3mm) with an exposed pad, which not only saves valuable board space but also provides enhanced thermal dissipation. The MAX1976AETT120+T is also RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Overall, the MAX1976AETT120+T is a reliable and efficient solution for applications demanding high precision and stability in their power supply. Its combination of low dropout, high accuracy, and thermal protection makes it a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess