EN
  • EN
  • DE

MAX1976AEZT120-T

Part No MAX1976AEZT120-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 300MA LDO REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 300mA
Current - Quiescent (Iq) 140 µA
Current - Supply (Max) 90 µA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925222-MAX1976AEZT120-T
Ultra Librarian 3D Model Ultra Librarian MAX1976AEZT120-T CAD Model

Description

Maxim Integrated MAX1976AEZT120-T Voltage Regulator

The MAX1976AEZT120-T is a high-performance, low-dropout linear regulator from Maxim Integrated, designed to deliver a fixed output voltage of 1.2V with an impressive accuracy. This regulator is specifically engineered to cater to a wide variety of applications, including but not limited to, portable devices, wireless communication equipment, and notebook computers.

With its ability to provide up to 1A of continuous output current, the MAX1976AEZT120-T is an excellent choice for systems that require a stable and reliable power supply. The device operates over a wide input voltage range, making it versatile for use in different circuit configurations and ensuring compatibility with a broad spectrum of power sources.

Key Features:

  • Precision Output: It delivers a fixed 1.2V output with a tight accuracy, which is crucial for sensitive electronic components that require a stable voltage for optimal performance.
  • High Efficiency: The low dropout voltage minimizes power loss and enhances efficiency, which is particularly beneficial for battery-powered applications where energy conservation is paramount.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from damage due to overheating, ensuring long-term reliability and safety.
  • Stable Operation: The MAX1976AEZT120-T is designed to maintain stability with low-ESR ceramic output capacitors, which helps in reducing the size of the external components and saving board space.
  • Package: It comes in a compact, thermally efficient, 6-pin SOT-23 package that is suitable for space-constrained applications.

The MAX1976AEZT120-T also features a low quiescent current, which further extends the battery life in portable applications. Its fast transient response ensures that the output voltage remains stable under dynamic load conditions, which is essential for maintaining the performance of the powered device.

Overall, the Maxim Integrated MAX1976AEZT120-T voltage regulator is a reliable and efficient solution for designers looking to improve the performance and extend the battery life of their electronic devices. Its combination of precision, power efficiency, and compact form factor makes it an ideal choice for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8554 $67.7108
5+ $27.7789 $138.8945
7+ $26.9103 $188.3721
9+ $26.0429 $234.3861
12+ $25.1744 $302.0928
16+ $22.5699 $361.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess