EN
  • EN
  • DE

MAX1981AETL

Part No MAX1981AETL
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description QUICK-PWM  DC-DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Bulk
Product Status Active
Applications Controller, Intel Pentium® IMVP-IV, IMVP+
Voltage - Input 28V
Number of Outputs 1
Voltage - Output 0.7V ~ 1.708V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Base Product Number MAX1981
Standard Package 174 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629880-MAX1981AETL
Ultra Librarian 3D Model Ultra Librarian MAX1981AETL CAD Model

Description

The MAX1981AETL from Maxim Integrated is a high-performance, step-down controller designed to deliver precise voltage regulation and efficiency. This advanced power management IC is ideal for a wide range of applications, including computing systems, telecommunications, networking equipment, and portable devices.

Key Features

  • Wide Input Voltage Range: The device operates from a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • High-Efficiency Operation: The MAX1981AETL is engineered for optimal power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing versatility for different circuit designs.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design and reduces external component count, saving board space and cost.
  • Thermal Protection: With built-in thermal protection, the device automatically shuts down in the event of overheating, safeguarding the system against potential damage.
  • Compact Package: The MAX1981AETL comes in a compact TQFN package, making it suitable for space-constrained applications.

Applications

This versatile controller can be used in various applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Infrastructure
  • Portable Electronic Devices

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 26V Output Voltage Range Adjustable Package 40-TQFN-EP Operating Temperature -40°C to +85°C

The MAX1981AETL is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. With its robust feature set and design flexibility, this step-down controller is an excellent choice for engineers looking to enhance the performance and efficiency of their power supply designs.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3075 $59.9950
62+ $1.8933 $117.3846
95+ $1.8341 $174.2395
131+ $1.7749 $232.5119
169+ $1.7158 $289.9702
226+ $1.5382 $347.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess