EN
  • EN
  • DE

MAX198ACWI+

Part No MAX198ACWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 100K 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 6
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX198
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 702401-MAX198ACWI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX198ACWI+ CAD Model

Description

The MAX198ACWI+ is a high-performance, low-power, 8-channel, 12-bit data acquisition system (DAS) from Maxim Integrated, designed to cater to a wide range of applications including industrial control systems, medical instruments, and data logging systems. This versatile component integrates a successive approximation analog-to-digital converter (ADC), track/hold (T/H), reference, and a high-speed serial interface into a single package, providing a compact and efficient solution for analog signal processing.

Key Features

  • Precision Conversion: The 12-bit ADC offers precise digital representation of analog signals, ensuring accurate data capture for critical applications.
  • Multiple Channels: With 8 multiplexed channels, users can interface multiple sensors or inputs, making it ideal for multi-signal monitoring.
  • Integrated Track/Hold: The built-in track/hold function allows the ADC to accurately sample input signals without distortion, maintaining signal integrity.
  • Internal Reference: The inclusion of an internal reference voltage simplifies design and reduces external component count, while also enhancing measurement repeatability.
  • Serial Interface: Its high-speed serial interface facilitates easy connection to microcontrollers or digital systems, allowing for quick data transfer and system integration.
  • Low Power Consumption: Designed for efficiency, the MAX198ACWI+ operates with low power requirements, making it suitable for battery-powered or energy-sensitive applications.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Logging and Analysis
  • Remote Sensing
  • Process Monitoring

The MAX198ACWI+ comes in a wide operating temperature range, ensuring reliable performance in various environmental conditions. Its robust design and integrated features make it a go-to choice for designers looking for a reliable DAS solution that can be easily incorporated into existing and new systems alike.

Note: For detailed specifications, application circuits, and additional information, please refer to the MAX198ACWI+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7701 $89.5402
4+ $36.7348 $146.9392
5+ $35.5867 $177.9335
7+ $34.4386 $241.0702
9+ $33.2906 $299.6154
12+ $29.8475 $358.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess