EN
  • EN
  • DE

MAX198BEWI

Part No MAX198BEWI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 6 Input 1 SAR 28-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MAX198
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881289-MAX198BEWI
Ultra Librarian 3D Model Ultra Librarian MAX198BEWI CAD Model

Description

Introducing the MAX198BEWI: Precision ADC from Maxim Integrated

The MAX198BEWI is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal products. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Encased in a wide-body, 28-pin SOIC package, the MAX198BEWI offers a versatile interface that is compatible with microprocessors and DSPs, ensuring easy integration into your existing designs. Its robust design allows it to operate over an extended temperature range, making it suitable for use in harsh environments.

Key Features:

  • High-Resolution Conversion: With its 12-bit resolution, the MAX198BEWI provides precise digital representations of analog signals, enabling accurate monitoring and control of systems.
  • Fast Throughput Rate: The device boasts a high-speed conversion rate, ensuring timely data processing and system responsiveness.
  • Single +5V Supply Operation: The MAX198BEWI operates on a single +5V supply, simplifying power supply design and reducing overall system power consumption.
  • Low Power Consumption: It is designed for low power operation, making it an energy-efficient choice for battery-operated and portable applications.
  • Multiple Analog Inputs: The ADC features multiple analog input channels, providing flexibility for multiplexed data acquisition systems.
  • Programmable Acquisition Time: Users can program the acquisition time to optimize the performance for various input signal conditions.

The MAX198BEWI also includes a track/hold amplifier, which provides consistent sampling of analog signals, ensuring stable and reliable conversions. Its serial interface facilitates easy communication with the host processor, while its internal clock minimizes external component requirements.

Maxim Integrated's commitment to quality and reliability is evident in the MAX198BEWI, which is built to meet the stringent demands of professional-grade electronics. Whether you are designing a sophisticated industrial system or a high-precision instrument, the MAX198BEWI is the right choice for reliable and accurate analog-to-digital conversion.

For further information, technical support, and ordering details, visit Maxim Integrated's official website or contact your local authorized distributor. Enhance your product's performance by integrating the MAX198BEWI into your design today.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess