EN
  • EN
  • DE

MAX1993ETG+T

Part No MAX1993ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 106701-MAX1993ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1993ETG+T CAD Model

Description

Maxim Integrated MAX1993ETG+T Voltage Regulator

The MAX1993ETG+T is a high-performance, step-down voltage regulator from Maxim Integrated, designed to deliver precise power management in a variety of applications. This efficient component offers a compact solution for converting higher voltages to lower, regulated voltages essential for powering sensitive electronic circuits.

With an input voltage range of 4.5V to 26V, the MAX1993ETG+T is versatile enough to handle a wide array of power sources, making it suitable for use in industrial, automotive, and consumer electronics. The device provides an adjustable output voltage from 0.7V up to 5.5V, which can be set using external resistors. This flexibility allows designers to tailor the output to meet the specific needs of their application.

The MAX1993ETG+T features a high switching frequency of up to 1MHz, which allows for the use of smaller, space-saving inductors and capacitors. This results in a more compact power supply design, ideal for space-constrained applications. Additionally, the high frequency operation leads to faster transient responses, ensuring stable power delivery even during rapid load changes.

Efficiency is a key attribute of the MAX1993ETG+T, and it achieves this through its advanced control scheme that minimizes power losses. It also includes a range of protective features such as overtemperature protection, overcurrent protection, and undervoltage lockout, ensuring reliable operation under adverse conditions. These safeguards help to extend the lifespan of both the regulator and the end device it powers.

Offered in a thermally enhanced, 24-pin thin QFN package, the MAX1993ETG+T is designed to dissipate heat effectively, which is critical for maintaining performance and reliability. The compact footprint of the package enables designers to incorporate this regulator into designs where space is at a premium without sacrificing power capability or thermal performance.

In summary, the Maxim Integrated MAX1993ETG+T is a versatile and robust voltage regulator that offers designers a high level of performance and protection. Its compact size, adjustable output, and high-frequency operation make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5083 $52.0664
19+ $5.3402 $101.4638
29+ $5.1733 $150.0257
40+ $5.0064 $200.2560
52+ $4.8396 $251.6592
70+ $4.3389 $303.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess