EN
  • EN
  • DE

MAX1993ETG-TS

Part No MAX1993ETG-TS
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311299-MAX1993ETG-TS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1993ETG-TS CAD Model

Description

The MAX1993ETG-TS from Maxim Integrated is an advanced, high-performance power-management IC designed to cater to the rigorous demands of modern electronic devices. This component is engineered to deliver precise voltage regulation, ensuring the efficient operation of CPUs, GPUs, and other power-sensitive microprocessors.

Key Features

  • High Efficiency: The MAX1993ETG-TS boasts a high level of efficiency, which is crucial for minimizing heat generation and power loss in compact electronic systems.
  • Versatile Voltage Regulation: It offers a flexible voltage regulation system that can be adapted to a wide range of applications, ensuring compatibility with various microprocessors and digital logic devices.
  • Thermal Management: Integrated thermal shutdown functionality protects the device and the system it powers from overheating, enhancing reliability and longevity.
  • Compact Design: Housed in a slim and compact 24-pin thin QFN package, the MAX1993ETG-TS saves valuable board space, which is essential for modern, space-constrained electronic designs.

Applications

The versatility of the MAX1993ETG-TS makes it suitable for a diverse range of applications, including:

  • Notebook computers
  • Desktop computers
  • Netbooks and ultraportable devices
  • Graphics cards and gaming consoles
  • Embedded systems
  • Networking and telecommunications equipment

Technical Specifications

With precision-engineered specifications, the MAX1993ETG-TS ensures reliable and stable power delivery:

  • Input Voltage Range: Optimized for modern computing environments
  • Output Voltage Accuracy: High accuracy for critical applications
  • Switching Frequency: Designed to reduce noise and improve power efficiency
  • Protection Features: Overcurrent protection, undervoltage lockout, and overvoltage protection
  • RoHS Compliant: Meets environmental standards for hazardous substances

In conclusion, the MAX1993ETG-TS from Maxim Integrated is a robust and reliable solution for advanced power management in a variety of electronic applications. Its combination of efficiency, precision, and compact design makes it a top choice for designers looking to optimize power delivery in their products.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess