EN
  • EN
  • DE

MAX19997AETX+

Part No MAX19997AETX+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description Up/Down Conv Mixer 5V 2.9GHz 36-Pin TQFN EP / IC MIXER 1.8-2.9GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type CDMA, EDGE, MMDS, UMTS, WCDMA
Frequency 1.8GHz ~ 2.9GHz
Number of Mixers 1
Gain 8.7dB
Noise Figure 10.4dB
Secondary Attributes Down Converter
Operating Supply Current 310mA, 420mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 785622-MAX19997AETX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19997A
Introduction Date October 01, 2008
ECCN 5A991.g
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX19997AETX+ CAD Model

Description

The MAX19997AETX+ from Maxim Integrated is a state-of-the-art dual, downconversion mixer designed to provide optimal performance for wireless infrastructure applications. This component operates within the 1700MHz to 2200MHz frequency range, making it an ideal choice for systems such as GSM, WCDMA, LTE, and multicarrier 3G/4G base stations.

With its Silicon-Germanium (SiGe) construction, the MAX19997AETX+ delivers exceptional linearity and noise performance. The device features a high third-order intercept point (IIP3) of 24.5dBm, which ensures excellent dynamic range, crucial for dealing with the stringent linearity requirements of modern communication systems.

The MAX19997AETX+ offers a flexible LO frequency range of 750MHz to 1200MHz, accommodating various local oscillator frequencies. Its conversion gain is specified at 7.9dB, which contributes to reducing the overall noise figure of the receiver chain and improves sensitivity.

This mixer also includes integrated LO buffers, which eliminate the need for external LO amplification, thus reducing component count and simplifying design. The device's low double-balanced mixer core design minimizes LO leakage to the RF port, thereby reducing the potential for self-mixing and improving isolation performance.

Designed with a focus on versatility, the MAX19997AETX+ supports both single-ended and differential configurations, offering designers the flexibility to choose the most suitable option for their specific application. The mixer comes in a compact, 36-pin thin QFN package with exposed paddle (EP), which aids in thermal management and allows for a smaller footprint on the PCB.

Maxim Integrated's commitment to quality and reliability is evident in the MAX19997AETX+, which is built to meet the rigorous demands of high-performance wireless infrastructure. By integrating two mixers into one package, this device not only saves space but also simplifies the design process, making it an excellent choice for engineers looking to enhance their RF receiver designs.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6135 $61.2270
4+ $25.1188 $100.4752
7+ $24.3338 $170.3366
9+ $23.5489 $211.9401
11+ $22.7639 $250.4029
15+ $20.4090 $306.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess