EN
  • EN
  • DE

MAX2003APB/V+

Part No MAX2003APB/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702440-MAX2003APB/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2003APB/V+ CAD Model

Description

Maxim Integrated Product: MAX2003APB/V+

The MAX2003APB/V+ is a high-performance, precision power-management integrated circuit (IC) from Maxim Integrated, designed for demanding applications that require efficient and reliable power control. This advanced power solution is particularly well-suited for portable devices, medical instruments, and industrial systems where space is at a premium and power efficiency is crucial.

One of the standout features of the MAX2003APB/V+ is its ability to deliver a wide range of output voltages, catering to the needs of various digital and analog circuits within a system. This versatility is achieved through a programmable output voltage feature, allowing designers to tailor the power supply to their specific requirements without the need for multiple external components.

The device also boasts an impressive efficiency rating, which not only conserves energy but also reduces the amount of heat generated by the system. This is particularly beneficial in compact devices where thermal management can be a challenge. The MAX2003APB/V+ achieves this high efficiency through the use of advanced switching regulators and low-dropout linear regulators, which work together to provide a stable and efficient power supply.

Furthermore, the MAX2003APB/V+ incorporates a range of protection features to ensure the longevity and reliability of the end product. Overcurrent protection, thermal shutdown, and under-voltage lockout are just a few of the safeguards implemented in this IC to prevent damage from electrical anomalies and to maintain consistent performance under varying conditions.

Another advantage of the MAX2003APB/V+ is its small form factor. The IC comes in a compact package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on power or functionality, providing a robust power management solution that can be easily integrated into a variety of designs.

In conclusion, the MAX2003APB/V+ from Maxim Integrated is a sophisticated power management IC that offers designers flexibility, efficiency, and reliability. Its programmable voltage output, high efficiency, comprehensive protection features, and compact size make it an ideal choice for a wide range of applications in today's technology-driven world.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess