EN
  • EN
  • DE

MAX2016ETI

Part No MAX2016ETI
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF DETECT 30KHZ-2.5GHZ 28QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Detector IC Cellular, GSM, EDGE, CDMA 30kHz ~ 2.5GHz -70dBm ~ 10dBm ±1dB 28-WFQFN Exposed Pad
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (5x5)
Family Name MAX201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925243-MAX2016ETI
Ultra Librarian 3D Model Ultra Librarian MAX2016ETI CAD Model

Description

The MAX2016ETI is a high-performance, fully-integrated radio frequency (RF) detector designed by Maxim Integrated. This advanced component is specifically engineered to provide precise power measurement of RF signals. It is commonly used in applications such as base stations, wireless infrastructure, and RF test equipment.

Key Features

  • Frequency Range: The device operates over a broad frequency range from 800MHz to 2.5GHz, making it versatile for a wide array of RF applications.
  • Dynamic Range: It boasts an impressive 45dB of dynamic range, ensuring accurate detection and measurement of both weak and strong signals without the need for additional components.
  • Dual RF Inputs: The MAX2016ETI comes with two RF inputs that allow for simultaneous measurement of signal and crest factor, or comparative measurements of two separate signals.
  • Integrated Temperature Sensor: An on-board temperature sensor compensates for temperature variations, ensuring stable performance across different operating conditions.
  • Small Package: Housed in a compact 28-pin TQFN (thin quad flat no-lead) package, the device saves valuable board space and is suitable for space-constrained applications.

Performance and Integration

This RF detector integrates a pair of detection channels, a log amplifier, a controller, and a multiplexer, which significantly simplifies the design and reduces the component count in the signal chain. The MAX2016ETI delivers high accuracy and repeatability, which is crucial for maintaining system performance and ensuring reliable communications.

Applications

The MAX2016ETI is ideal for a variety of applications, including:

  • Power amplifier linearization/control loops
  • Transmitter power control
  • RF/IF power measurement
  • Wireless infrastructure
  • RFID systems

Easy Integration

With a simple interface and minimal external components required, the MAX2016ETI is easy to integrate into existing designs. It is a highly efficient solution for designers seeking to enhance their RF systems with accurate power detection capabilities.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0653 $82.1306
3+ $33.6947 $101.0841
5+ $32.6417 $163.2085
7+ $31.5887 $221.1209
9+ $30.5358 $274.8222
11+ $27.3769 $301.1459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,048 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess