EN
  • EN
  • DE

MAX201CPD

Part No MAX201CPD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V RS-232 Transceivers with 0.1uF External Capacitors | IC TRANSCEIVER RS232 5V 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX201
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212583-MAX201CPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX201CPD CAD Model

Description

The MAX201CPD is a high-performance, integrated circuit from Maxim Integrated that serves as a transceiver for RS-232 communication. This device is designed to meet the stringent specifications of EIA/TIA-232-F and provides a reliable interface between a serial communication port and a microcontroller or digital system. With its advanced features and robust design, the MAX201CPD is an ideal choice for applications in industrial control systems, point-of-sale terminals, and data communication equipment.

Key Features:

  • Integrated Charge Pump Circuitry: The MAX201CPD includes a built-in charge pump that eliminates the need for an external ±12V power supply, making it possible to operate from a single +5V supply while generating the ±10V necessary for RS-232 level shifting.
  • Low Power Consumption: This device is optimized for low power operation, which is critical for battery-powered and portable applications. It also features a power-down mode to further reduce power consumption when the interface is not in use.
  • Dual Drivers and Receivers: The chip contains two drivers and two receivers, allowing for full-duplex communication and making it suitable for a variety of bidirectional transmission applications.
  • High Data Rate: With support for data rates up to 120kbps, the MAX201CPD is capable of handling high-speed data transmission efficiently and reliably.
  • Electrostatic Discharge (ESD) Protection: The device offers built-in ESD protection, ensuring resilience against static electricity and enhancing the durability of the product in harsh environments.
  • Industry Standard Pin Configuration: It features an industry-standard 14-pin DIP (Dual In-line Package) making it easy to integrate into existing designs and prototypes.

Applications:

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Data Communication Equipment
  • Modems and Network Systems
  • Computer Peripheral Interfaces

The MAX201CPD from Maxim Integrated is a versatile and reliable solution for RS-232 communication, providing the necessary features to ensure efficient and stable operation in a wide range of applications. Its combination of integrated charge pump, low power consumption, and high data rate capability makes it a top choice for designers looking to incorporate RS-232 interfaces into their systems.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2510 $58.5180
44+ $2.6675 $117.3700
68+ $2.5842 $175.7256
93+ $2.5008 $232.5744
120+ $2.4174 $290.0880
160+ $2.1674 $346.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess