EN
  • EN
  • DE

MAX2021ETX+

Part No MAX2021ETX+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description High-Dynamic-Range, Direct Up-/Downconversion 650MHz to 1200MHz Quadrature Mod/Demod
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Modulator/Demodulator
Frequency 650MHz ~ 1.2GHz
RF Type GSM, EDGE, CDMA
Secondary Attributes Up/Down Converter
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 1212586-MAX2021ETX+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2021
Introduction Date March 01, 2006
ECCN 5A991.g
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX2021ETX+ CAD Model

Description

The MAX2021ETX+ is a high-performance, low-power, RF digital upconverter (DUC) from the renowned manufacturer Maxim Integrated. This device is designed to meet the demanding requirements of wireless infrastructure systems and is well-suited for applications in base station, point-to-point communication, and software-defined radio (SDR). The MAX2021ETX+ offers a seamless integration solution for RF system designers, providing a versatile and efficient path from digital baseband to RF.

Key Features

  • High Dynamic Range: The device boasts an exceptional dynamic range, which is crucial for maintaining signal integrity in complex RF environments.
  • Low Power Consumption: Maxim Integrated prioritizes energy efficiency, and the MAX2021ETX+ is no exception, ensuring low power usage without compromising performance.
  • Integrated PLL: The inclusion of a phase-locked loop (PLL) simplifies design by reducing the number of external components required for frequency synthesis.
  • Compact Package: Housed in a small, 36-pin TQFN package, the MAX2021ETX+ saves valuable board space, making it ideal for space-constrained applications.

Performance Specifications

With a flexible IF range, the MAX2021ETX+ can support various frequency plans. Its digital interface is compatible with most baseband processors, allowing for easy integration into existing designs. The device operates over the industrial temperature range, ensuring reliability and performance even in harsh conditions.

Applications

  • Wireless Base Stations
  • Point-to-Point Microwave Links
  • Software-Defined Radios
  • RF Signal Processing

The MAX2021ETX+ is a testament to Maxim Integrated's commitment to providing innovative solutions that push the boundaries of RF technology. With its robust feature set and superior performance, this digital upconverter is an excellent choice for any application requiring reliable and efficient RF signal processing.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1835 $57.5505
7+ $15.7403 $110.1821
10+ $15.2484 $152.4840
14+ $14.7565 $206.5910
18+ $14.2646 $256.7628
24+ $12.7890 $306.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess