EN
  • EN
  • DE

MAX202CDRG4

Part No MAX202CDRG4
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702463-MAX202CDRG4
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MAX202CDRG4 CAD Model

Description

Maxim Integrated MAX202CDRG4 RS-232 Interface IC

The MAX202CDRG4 from Maxim Integrated is a robust RS-232 transceiver IC designed to facilitate serial communication in a variety of electronic applications. This integrated circuit is particularly suitable for environments that demand reliable data transmission while operating within a wide voltage range.

Key Features

  • Electrical Interface: The device complies with the TIA/EIA-232-F standards, ensuring compatibility with RS-232 protocols for serial communication.
  • Integrated Charge Pump: With an onboard charge pump circuit, the MAX202CDRG4 can generate the necessary RS-232 voltage levels from a single 5V supply, eliminating the need for additional power supplies.
  • Dual Drivers and Receivers: The IC includes two drivers and two receivers, which allows for the connection of two RS-232 communication ports, facilitating duplex communication.
  • Low Power Consumption: It features a low-power shutdown mode that significantly reduces power consumption when the device is not in active use, making it ideal for power-sensitive applications.
  • ESD Protection: The transceiver is equipped with enhanced electrostatic discharge (ESD) protection, which can withstand up to ±15kV, ensuring reliability and longevity in harsh electrical environments.

Applications

The MAX202CDRG4 is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale terminals
  • Data acquisition systems
  • Modems and other telecommunication devices

Package and Quality

This device is offered in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT), ensuring ease of integration into PCB designs. The MAX202CDRG4 is characterized for operation from 0°C to +70°C, catering to a broad range of temperature requirements in commercial environments.

With its combination of features, the Maxim Integrated MAX202CDRG4 RS-232 Interface IC stands out as a reliable choice for designers looking to implement serial communication with the assurance of performance and durability.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess