EN
  • EN
  • DE

MAX202E

Part No MAX202E
Manufacturer Maxim Integrated
Description 15kV ESD-Protected, +5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212588-MAX202E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Medical
Ultra Librarian 3D Model Ultra Librarian MAX202E CAD Model

Description

The MAX202E from Maxim Integrated is a premium RS-232 transceiver designed to meet the needs of modern communication systems requiring reliable serial data transmission. This integrated circuit is specifically engineered to convert TTL or CMOS logic levels to RS-232 and vice versa, making it an essential component for applications such as data terminals, serial communication in embedded systems, and modem interface designs.

Key Features

  • Enhanced ESD Protection: The MAX202E is equipped with a robust electrostatic discharge (ESD) protection system, capable of withstanding ±15kV ESD strikes on the transceiver's input/output lines, thereby ensuring the integrity and longevity of the device in challenging environments.
  • Low Power Consumption: With its low-power shutdown mode, the MAX202E conserves energy by reducing power consumption to a mere 1µW, making it an ideal choice for battery-operated or power-sensitive applications.
  • Dual Charge Pump: The device includes an onboard dual charge pump circuit that allows for single +5V power supply operation while generating the necessary RS-232 voltage levels, thus simplifying power supply design.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the MAX202E ensures fast and efficient data communication for high-speed applications.
  • Integrated Capacitors: The MAX202E version comes with integrated 0.1µF capacitors, which reduces the number of external components required and simplifies PCB layout.

Applications

The MAX202E is versatile and can be utilized in a wide array of applications. It is particularly well-suited for:

  • Point-of-sale (POS) terminals
  • GPS receivers
  • Industrial control systems
  • Computer peripheral interfacing
  • Portable instrumentation

With its combination of high reliability, robust protection features, and ease of integration, the MAX202E from Maxim Integrated stands out as a top choice for designers and engineers looking to implement RS-232 communications in their projects.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess