EN
  • EN
  • DE
  • IT

MAX203285922

Part No MAX203285922
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702477-MAX203285922
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX203285922 CAD Model

Description

MAX203285922: High-Efficiency, Compact DC-DC Converter

The MAX203285922 from Maxim Integrated is a state-of-the-art DC-DC converter designed to deliver high efficiency and reliability in a compact package. This advanced power solution is ideal for space-constrained applications requiring a high-performance power supply. With its cutting-edge technology, the MAX203285922 ensures that your devices operate with optimal power efficiency, thereby extending battery life and reducing heat generation.

Key Features

  • High Efficiency: The MAX203285922 is engineered to provide exceptional conversion efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Wide Input Voltage Range: This converter supports a broad input voltage range, making it versatile for use in various systems that require different input voltages.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, ensuring compatibility with a wide array of electronic components.
  • Compact Form Factor: Its small footprint allows for easy integration into PCB designs without sacrificing valuable board space, making it perfect for portable and wearable technology.
  • Thermal Protection: The device incorporates thermal protection features to safeguard against overheating, thereby enhancing system stability and longevity.
  • Low Quiescent Current: With its low quiescent current, the MAX203285922 minimizes standby power consumption, which is essential for prolonging battery life in portable applications.

Applications

The MAX203285922 is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and IoT devices
  • Medical and healthcare equipment
  • Wearable technology
  • Industrial control systems

Maxim Integrated's commitment to innovation is evident in the MAX203285922, which provides a powerful yet efficient power management solution. Whether you are designing a sophisticated medical device or a compact consumer electronic product, the MAX203285922 is designed to meet the stringent power requirements of today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2301 $67.3806
13+ $9.2146 $119.7898
20+ $8.9270 $178.5400
27+ $8.6394 $233.2638
35+ $8.3507 $292.2745
47+ $7.4867 $351.8749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess