EN
  • EN
  • DE

MAX2063

Part No MAX2063
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description Dual 50MHz to 1000MHz High-Linearity, Serial/Parallel-Controlled Digital VGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212609-MAX2063
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2063 CAD Model

Description

Product Overview: MAX2063 Programmable, Multistate, Silicon RF Attenuator from Maxim Integrated

The MAX2063 from Maxim Integrated stands as a versatile and fully programmable RF digital step attenuator (DSA) that is designed to cater to a wide range of applications, including base stations, portable wireless devices, and RF test equipment. This high-performance component is capable of operating over a broad frequency range from 50MHz to 4000MHz, making it an ideal solution for both IF and RF applications.

One of the key features of the MAX2063 is its multistate functionality, which allows for fine attenuation control through a 5-bit parallel interface. This provides 31 discrete attenuation steps in 1dB increments, offering a total attenuation range of 31dB. The high linearity and low insertion loss of the MAX2063 ensure minimal impact on signal quality, making it a reliable choice for maintaining signal integrity in complex RF systems.

The device is engineered with parallel-mode and serial-mode programming options, giving designers the flexibility to choose the most suitable configuration for their specific requirements. The MAX2063's parallel control mode enables rapid attenuation state changes, which is essential for applications that demand quick response times. In contrast, the serial control mode minimizes the number of control lines required, which can help reduce the overall system complexity and save valuable board space.

Another significant advantage of the MAX2063 is its robust construction. It is designed to withstand harsh operating conditions, making it a durable choice for outdoor and industrial environments. The device is available in a compact, 20-pin, 5mm x 5mm TQFN package with an exposed paddle, which aids in thermal management and allows for efficient heat dissipation.

Maxim Integrated's commitment to quality and performance is evident in the MAX2063, which is fabricated using a high-performance silicon-on-insulator (SOI) process. This technology provides excellent RF performance and ensures a high level of repeatability and reliability across different units and manufacturing lots.

In summary, the MAX2063 programmable, multistate, silicon RF attenuator is a sophisticated and reliable component that meets the demands of modern RF design challenges. Its broad frequency range, precise control, and durable construction make it a standout choice for designers seeking to optimize their RF signal chain.

You May Also Be Interested in

Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess