EN
  • EN
  • DE

MAX20796GFB+T

Part No MAX20796GFB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description INTEGRATED 2-PHASE, SINGLE SUPPL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs 3
Frequency - Switching 200kHz ~ 800kHz
Voltage/Current - Output 1 0.5 V ~ 5.5 V, 60A
Voltage/Current - Output 2 0.5 V ~ 5.5 V, 60A
Voltage/Current - Output 3 Adjustable, Adjustable
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 35-PowerVQFN
Supplier Device Package 35-FC2QFN (4x10.5)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 988867-MAX20796GFB+T
Ultra Librarian 3D Model Ultra Librarian MAX20796GFB+T CAD Model

Description

The MAX20796GFB+T is a state-of-the-art integrated circuit from Maxim Integrated, designed to cater to the demanding needs of power management applications. This compact, high-efficiency device is a testament to Maxim's commitment to providing innovative solutions that combine performance with reliability.

Key Features

  • High Integration: The MAX20796GFB+T integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: With its advanced design, this product achieves high efficiency, which is crucial for reducing power loss and improving the overall performance of the system it is integrated into.
  • Compact Size: The small footprint of the MAX20796GFB+T makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined designs.
  • Thermal Management: The device is designed with thermal management in mind, ensuring that it operates within safe temperature ranges even under high load conditions.
  • Robustness: Built to withstand harsh conditions, the MAX20796GFB+T is robust and reliable, making it suitable for industrial applications that require long-term stability.

Applications

The MAX20796GFB+T is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Power supply modules
  • Battery management systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems

Quality and Support

Maxim Integrated stands behind the MAX20796GFB+T with comprehensive technical support and a commitment to quality. Customers can rely on Maxim's expertise to integrate this component into their products with confidence, knowing that they are backed by one of the leaders in the industry.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating its use in high-volume manufacturing environments. For detailed ordering and product information, customers should consult Maxim Integrated's official documentation or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0885
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $5.8040
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $15.1206
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6799 $65.0397
6+ $17.7887 $106.7322
9+ $17.2328 $155.0952
12+ $16.6769 $200.1228
16+ $16.1210 $257.9360
21+ $14.4533 $303.5193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess