EN
  • EN
  • DE

MAX2135AETN+T

Part No MAX2135AETN+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC TUNER DIVERS SDB/DVB-T 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications General Purpose
Current - Receiving 70mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Case / Package 56-TQFN-EP (7x7)
Win Source Part Number 1066916-MAX2135AETN+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2135AETN+T CAD Model

Description

Maxim Integrated MAX2135AETN+T Digital Satellite Radio Tuner

The MAX2135AETN+T from Maxim Integrated is a highly integrated, single-chip digital satellite radio tuner designed to receive signals from both satellites and terrestrial transmitters. This advanced tuner is part of Maxim's commitment to providing state-of-the-art solutions for the automotive and consumer electronics markets, particularly in the domain of digital audio broadcasting.

With its small 40-pin TQFN package, the MAX2135AETN+T offers a compact solution for space-constrained applications. It is engineered to provide exceptional RF performance and robustness, making it an ideal choice for car radios, home audio systems, and portable media devices that require reliable access to satellite radio content.

The device supports a wide frequency range, allowing it to tune into various satellite radio bands. Its integrated low-noise amplifier (LNA) ensures high sensitivity, while the on-chip filters minimize external components and reduce system complexity. The MAX2135AETN+T also features an automatic gain control (AGC) system that adapts to changing signal conditions, ensuring consistent audio quality even in challenging reception environments.

One of the standout features of the MAX2135AETN+T is its low power consumption, which is critical for battery-operated devices. Moreover, the tuner is designed with a fast locking speed, enabling quick channel changes without interrupting the listening experience. Its I2C-compatible interface allows for straightforward integration with microcontrollers and processors, providing designers with flexibility and ease of use during system development.

In summary, the MAX2135AETN+T from Maxim Integrated is a versatile and efficient solution for digital satellite radio applications. Its integration of critical RF functions into a single chip, combined with its excellent performance and ease of use, makes it a top choice for manufacturers looking to incorporate satellite radio capabilities into their products.

Note: Always consult the MAX2135AETN+T datasheet and Maxim Integrated's technical resources for detailed specifications and application guidelines to ensure proper use and integration of this component into your design.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0767 $63.6903
20+ $5.8062 $116.1240
31+ $5.6249 $174.3719
43+ $5.4435 $234.0705
55+ $5.2622 $289.4210
74+ $4.7182 $349.1468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess