EN
  • EN
  • DE

MRF6S20010NR1

Part No MRF6S20010NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MRF6S20010 - N-Channel RF Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Bulk
Product Status Obsolete
Technology LDMOS
Configuration N-Channel
Frequency 1.6GHz ~ 2.2GHz
Gain 15.5dB @ 2.17GHz
Voltage - Test 28 V
Current Rating (Amps) 10µA
Current - Test 130 mA
Power - Output 10W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270-2
Supplier Device Package TO-270-2
Standard Package 9 pcs
Win Source Part Number 644196-MRF6S20010NR1
Ultra Librarian 3D Model Ultra Librarian MRF6S20010NR1 CAD Model

Description

MRF6S20010NR1 RF Power Transistor by NXP

The MRF6S20010NR1 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This transistor is part of NXP's renowned MRFS series and is specifically engineered to deliver outstanding performance in a wide range of RF power applications.

With its remarkable efficiency and power gain, the MRF6S20010NR1 is an ideal choice for applications such as base station transmitters for mobile communication, RF power amplifiers for GSM, CDMA, and LTE networks, as well as for industrial, scientific, and medical (ISM) applications. Its robust design enables it to handle high power levels while maintaining excellent thermal stability, ensuring reliable operation even under demanding conditions.

Key Features:

  • Frequency Range: The MRF6S20010NR1 operates within a frequency range of 1.8-2.0 GHz, making it well-suited for various wireless communication bands.
  • Output Power: It is capable of delivering an output power of 10 W, ensuring strong signal transmission for various RF applications.
  • High Gain: This transistor offers a high gain of 14 dB, which helps in amplifying weak signals to a significant level without compromising signal quality.
  • Efficiency: With an efficiency rating of up to 45%, the MRF6S20010NR1 ensures optimal performance while reducing energy consumption.
  • Integrated ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, enhancing the durability and lifespan of the device.

The MRF6S20010NR1 is housed in a compact, thermally-enhanced package, which facilitates easier integration into a variety of circuit designs. Its advanced LDMOS technology is a testament to NXP's commitment to providing cutting-edge RF power solutions that meet the evolving needs of the telecommunications industry.

Whether you're developing infrastructure for the next generation of wireless networks or creating high-power RF systems for industrial use, the MRF6S20010NR1 offers the performance, reliability, and innovation that you can expect from NXP Semiconductors.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess