EN
  • EN
  • DE
  • IT

MAX2142GM/V

Part No MAX2142GM/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702542-MAX2142GM/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2142GM/V CAD Model

Description

Introducing the MAX2142GM/V: Your Solution for Advanced RF Tuner Applications

The MAX2142GM/V, designed and manufactured by Maxim Integrated, is a state-of-the-art RF tuner integrated circuit that has been engineered to deliver exceptional performance in a wide range of applications. This component is ideal for those looking to implement a reliable and efficient tuner solution in their RF systems.

Key Features

  • High Integration: The MAX2142GM/V integrates an RF-to-baseband downconversion mixer, a variable gain amplifier (VGA), and a local oscillator (LO) buffer in a single chip, reducing the number of external components required and simplifying the design process.
  • Wide Frequency Range: This RF tuner is designed to operate over a broad frequency range, making it suitable for various applications including satellite radio, GPS, and mobile TV reception.
  • Low Noise Figure: With its low noise figure, the MAX2142GM/V ensures high sensitivity and improved signal quality, which is crucial for receiving weak signals in noisy environments.
  • High Linearity: The device exhibits excellent linearity, which minimizes distortion and allows for the accurate processing of both strong and weak signals.
  • Adjustable Gain Control: The built-in VGA allows for fine-grained gain control, enabling the user to optimize the signal level for the downstream demodulator or analog-to-digital converter (ADC).

Applications

The versatility of the MAX2142GM/V makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Automotive satellite radio receivers
  • GPS navigation systems
  • Portable and mobile TV receivers
  • Software-defined radios (SDR)

Easy Integration and Support

Maxim Integrated provides comprehensive technical support for the MAX2142GM/V, including detailed datasheets, application notes, and design resources to assist engineers in integrating this tuner into their projects seamlessly. The company's commitment to quality ensures that the MAX2142GM/V meets the highest standards, providing reliable and consistent performance for your RF applications.

Choose the MAX2142GM/V for your next project and experience the difference that Maxim Integrated's expertise in RF technology can make.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MIXER DOWN CONV 20-TQFN
Lowest to $24.5245
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $44.2928
Maxim Integrated
IC OPAMP CHOPPER 1.5MHZ SC70-6
Lowest to $6.4969
Maxim Integrated
IC COMPARATOR OD 8-UMAX
Lowest to $5.3670
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive
Lowest to $12.2622
Maxim Integrated
IC AMP AUDIO .025W STER 12TQFN
Lowest to $17.8310
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R SOT23-8
Lowest to $2.5424

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5269 $95.0538
4+ $38.9956 $155.9824
6+ $37.7770 $226.6620
8+ $36.5585 $292.4680
10+ $35.3398 $353.3980
13+ $31.6841 $411.8933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,299 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess