EN
  • EN
  • DE

MAX9725DETC+T

Part No MAX9725DETC+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .025W STER 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Operating Supply Voltage 900 mV ~ 1.8 V
Features Depop, Short-Circuit Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 12-TQFN (4x4)
Package 12-WQFN Exposed Pad
Win Source Part Number 707537-MAX9725DETC+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9725
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX9725DETC+T CAD Model

Description

Maxim Integrated MAX9725DETC+T Audio Amplifier

The MAX9725DETC+T from Maxim Integrated is a high-performance, DirectDrive® stereo headphone amplifier that delivers exceptional audio quality in a compact package. This component is designed to enhance the listening experience in portable applications such as smartphones, tablets, laptops, and portable media players.

One of the standout features of the MAX9725DETC+T is its DirectDrive architecture, which eliminates the need for large DC-blocking capacitors, thus saving space and cost while also improving low-frequency audio response. This technology ensures a more natural sound reproduction, making it an ideal choice for high-fidelity audio systems.

The device operates from a single 2.7V to 5.5V supply, making it versatile for various power scenarios. It is capable of delivering up to 130mW per channel into a 16Ω load, ensuring ample volume and clarity for most headphone applications. Additionally, the MAX9725DETC+T boasts a low 0.01% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, which translates into clean and undistorted audio output even at high volumes.

With an integrated click-and-pop suppression feature, the MAX9725DETC+T minimizes the noises that can occur during power-up or shutdown, providing a smoother user experience. The device also includes a low-power shutdown mode, which helps to conserve battery life in portable devices when the amplifier is not in use.

The MAX9725DETC+T comes in a tiny 12-pin TDFN (Thin Dual Flat No-Lead) package, making it suitable for space-constrained designs. Its small footprint does not compromise its performance, making it a highly efficient solution for designers looking to optimize their audio system's size and power consumption.

Overall, the Maxim Integrated MAX9725DETC+T is a high-quality audio amplifier that provides superior sound quality, power efficiency, and design flexibility, making it an excellent choice for any portable audio application.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9205 $63.6820
9+ $13.0631 $117.5679
14+ $12.6553 $177.1742
19+ $12.2465 $232.6835
25+ $11.8388 $295.9700
33+ $10.6145 $350.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess