EN
  • EN
  • DE

MAX2170EL/V+

Part No MAX2170EL/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702560-MAX2170EL/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2170EL/V+ CAD Model

Description

Maxim Integrated MAX2170EL/V+ RF Receiver

The MAX2170EL/V+ is a high-performance RF to Bits® radio receiver designed by Maxim Integrated, tailored for use in automotive and digital audio broadcasting (DAB) applications. This advanced tuner IC integrates a radio frequency (RF) front-end with a digital baseband processor, providing a comprehensive solution for receiving and processing digital radio signals.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it suitable for various broadcast bands such as FM, VHF Band III, and L-band.
  • Integration: It features a high level of integration, which includes a low-noise amplifier (LNA), a programmable gain amplifier (PGA), a phase-locked loop (PLL), and a digital signal processing (DSP) block.
  • Performance: The MAX2170EL/V+ offers exceptional sensitivity and selectivity, ensuring clear signal reception even in challenging environments.
  • Power Efficiency: Designed with power efficiency in mind, it consumes minimal power, which is crucial for automotive applications where energy consumption is a significant consideration.
  • Interface: It features an I²C control interface for easy communication with microcontrollers or processors, allowing for straightforward integration into existing systems.

Applications

Primarily used in the automotive industry, the MAX2170EL/V+ is ideal for in-car entertainment systems, providing drivers and passengers with reliable access to digital radio content. It can also be used in fixed DAB radio applications and portable radio designs, where its compact footprint and low power consumption are highly advantageous.

Package and Quality

The MAX2170EL/V+ comes in a 40-pin thin QFN package, which is conducive to space-constrained designs. Additionally, Maxim Integrated ensures high manufacturing standards, making the MAX2170EL/V+ a reliable choice for mission-critical applications where consistent performance is necessary.

With its robust design, advanced features, and versatile application range, the MAX2170EL/V+ from Maxim Integrated stands out as a leading solution for digital radio reception, offering designers a compact, efficient, and high-quality component for their next-generation audio systems.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Lowest to $4.1707

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0723 $58.3737
46+ $2.5202 $115.9292
71+ $2.4417 $173.3607
98+ $2.3631 $231.5838
127+ $2.2846 $290.1442
170+ $2.0478 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess