EN
  • EN
  • DE

MAX221ECAE+T

Part No MAX221ECAE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver Full RS232 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 16-SSOP
Win Source Part Number 117222-MAX221ECAE+T
Ultra Librarian 3D Model Ultra Librarian MAX221ECAE+T CAD Model

Description

Overview of MAX221ECAE+T from Maxim Integrated

The MAX221ECAE+T is a high-performance, RS-232 transceiver from Maxim Integrated, designed to meet the needs of communication interfaces requiring high-speed data exchange. This device is particularly suitable for applications where space is at a premium, thanks to its compact SSOP (Shrink Small Outline Package) footprint.

Key Features

  • Integrated Charge Pump: The charge pump circuitry onboard allows the MAX221ECAE+T to operate from a single 5V power supply while still achieving the ±10V RS-232 voltage levels required for robust data communication.
  • High Data Rate: With a data rate of up to 120kbps, this transceiver is capable of handling high-speed data transmission, making it ideal for modern communication systems.
  • Low Power Consumption: The device features a low-power shutdown mode, reducing the power consumption to just 1µW, making it an excellent choice for battery-operated or power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The MAX221ECAE+T is equipped with ESD protection up to ±15kV, ensuring reliability and longevity in environments prone to static discharge.
  • Multiple Drivers and Receivers: The device includes two drivers and two receivers, providing the flexibility needed for full-duplex communication.

Applications

The MAX221ECAE+T is versatile and can be used in a variety of applications, including:

  • Portable Computing
  • Low-Power Modems
  • Battery-Powered Equipment
  • Handheld Devices
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX221ECAE+T is no exception. This transceiver is manufactured to the highest standards, ensuring reliable performance in a wide range of operating conditions.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, please refer to the manufacturer's datasheet and product documentation.

With its combination of high-speed data transfer, low power consumption, and compact form factor, the MAX221ECAE+T from Maxim Integrated is an excellent choice for designers looking to incorporate reliable RS-232 communication into their projects.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0408 $52.5304
31+ $3.3155 $102.7805
47+ $3.2119 $150.9593
65+ $3.1083 $202.0395
84+ $3.0047 $252.3948
112+ $2.6939 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess