EN
  • EN
  • DE

MAX2361EGM

Part No MAX2361EGM
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description DUAL-BAND QUADRATURE TRANSMITTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Series MAX2361
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 1.7GHz ~ 2GHz
Applications TDMA, WAN, Wireless LAN
Power - Output 7.7dBm ~ 10.7dBm
Data Interface SPI
Features PLL Frequency Synthesizer and PA
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925274-MAX2361EGM
Ultra Librarian 3D Model Ultra Librarian MAX2361EGM CAD Model

Description

MAX2361EGM - Maxim Integrated

The MAX2361EGM from Maxim Integrated is a sophisticated, high-performance integrated circuit designed for the demanding applications of the telecommunications industry. This versatile chip is specifically engineered to serve as a complete RF-to-IF downconverter for digital receiver applications, making it an ideal solution for systems that require high levels of integration and performance.

Key Features

  • Integrated Functions: The device integrates a low-noise amplifier (LNA), a mixer, a local oscillator (LO), and a voltage-controlled oscillator (VCO), streamlining the design of RF systems by reducing the number of external components required.
  • Frequency Range: The MAX2361EGM operates over a broad frequency range, making it suitable for various applications, including those in the cellular, PCS, and GPS bands.
  • High Linearity: With its high linearity performance, the MAX2361EGM ensures excellent signal integrity, which is critical for maintaining the quality of communication in systems that handle complex signal modulations.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which is vital for battery-powered applications and contributes to the overall energy efficiency of the system it is integrated into.

Applications

The MAX2361EGM is well-suited for a variety of applications, including but not limited to:

  • Wireless handsets
  • Base stations
  • Wireless data modules
  • GPS receivers

Technical Specifications

Some of the technical specifications of the MAX2361EGM include:

  • Supply Voltage: Specified over a range to accommodate different system requirements.
  • Package: Offered in a compact, surface-mount package that allows for space-saving designs and compatibility with modern PCB manufacturing processes.
  • Temperature Range: Designed to operate reliably across a wide temperature range, ensuring performance in varying environmental conditions.

The MAX2361EGM is a testament to Maxim Integrated's commitment to providing innovative solutions that meet the evolving needs of the telecommunications industry. With its integration of multiple RF functions into a single chip, the MAX2361EGM represents a significant step forward in the miniaturization and performance optimization of wireless communication systems.

You May Also Be Interested in

Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3075 $60.3050
33+ $3.5345 $116.6385
51+ $3.4239 $174.6189
70+ $3.3135 $231.9450
91+ $3.2030 $291.4730
121+ $2.8717 $347.4757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess