EN
  • EN
  • DE

MAX2363ETM+T

Part No MAX2363ETM+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF Transmitter CDMA2000 1.9GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 1.9GHz
Applications General Purpose
Modulation or Protocol CDMA2000
Power - Output 9dBm
Current - Transmitting 90mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Win Source Part Number 002972-MAX2363ETM+T
Ultra Librarian 3D Model Ultra Librarian MAX2363ETM+T CAD Model

Description

Maxim Integrated MAX2363ETM+T Product Overview

The MAX2363ETM+T from Maxim Integrated is a high-performance, low-power, intermediate frequency (IF) transceiver designed for use in wireless communication systems. It is an ideal choice for applications such as GSM, GPRS, and EDGE base stations, where reliability and efficiency are paramount.

This transceiver integrates a number of features that make it a powerful and flexible solution for RF system designers. It includes a dual-band, direct-conversion receiver, and a direct up-conversion transmitter, which allows for a simplified RF front-end architecture. Additionally, the MAX2363ETM+T boasts a high level of integration, reducing the need for external components and therefore minimizing the overall solution size and cost.

Key Features:

  • Frequency Range: The device supports a wide frequency range, making it suitable for multiple bands and modes of operation.
  • Integration: It combines several functions into a single chip, including a low-noise amplifier, voltage-controlled oscillator (VCO), fractional-N synthesizer, and more.
  • Performance: The MAX2363ETM+T delivers excellent RF performance with low noise figures and high linearity, ensuring clear signal transmission and reception.
  • Power Efficiency: Designed with power-saving features, it operates with low current consumption, which is critical for battery-operated devices.
  • Programmability: The device is highly programmable, allowing it to be configured for various modes and functionalities, adapting to different system requirements.
  • Packaging: It comes in a compact, 48-pin Thin QFN package, which is beneficial for space-constrained applications.

The MAX2363ETM+T also provides advanced features such as digital automatic gain control (AGC), on-chip voltage regulators, and a fully integrated PLL. These features contribute to a reduction in external components, saving space on the PCB and simplifying the design process.

Maxim Integrated's commitment to quality ensures that the MAX2363ETM+T meets the stringent requirements of the wireless communication market, offering a reliable and cost-effective solution for RF transceiver design. With its combination of performance, integration, and efficiency, the MAX2363ETM+T stands out as a top choice for designers looking to enhance their wireless communication systems.

You May Also Be Interested in

Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Melexis Technologies NV
IC XMITTER 868/915MHZ 10QFN / 868/915 MHz, FSK/ASK Transmitter
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5731 $57.8655
13+ $9.4953 $123.4389
19+ $9.1996 $174.7924
26+ $8.9027 $231.4702
34+ $8.6059 $292.6006
45+ $7.7154 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess