EN
  • EN
  • DE

MAX238ERG

Part No MAX238ERG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP
RoHS State Request Verification
Win Source Part Number 1212714-MAX238ERG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX238
Introduction Date April 20, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX238ERG CAD Model

Description

Maxim Integrated MAX238ERG: High-Performance RS-232 Interface IC

The MAX238ERG from Maxim Integrated is an advanced RS-232 interface IC, designed to meet the rigorous demands of various communication applications. This IC is part of the MAX238 series, which is renowned for providing reliable and efficient serial communication interfaces, particularly for applications requiring full-duplex asynchronous communication protocols.

This robust IC features a quadruple driver/receiver combination, which enables it to interface between a digital logic circuit and a serial communication port. The MAX238ERG is capable of converting TTL or CMOS input levels to RS-232 signal levels and vice versa, thus facilitating seamless data exchange between microcontrollers or microprocessors and serial devices such as modems, printers, and data terminals.

One of the key attributes of the MAX238ERG is its integrated charge pump circuitry. This innovative design allows the IC to generate the necessary RS-232 voltage levels (+/-10V) from a single 5V power supply. This feature significantly simplifies power management and reduces the need for multiple power sources, making it an ideal solution for portable and space-constrained applications.

The MAX238ERG is also designed with protection in mind. It includes onboard electrostatic discharge (ESD) protection circuitry, which guards against voltage spikes and static electricity, ensuring the longevity and reliability of the device in harsh environments. Additionally, the IC is equipped with a shutdown mode that minimizes power consumption when the device is not in active use, making it suitable for power-sensitive applications.

Enclosed in a 24-pin DIP (Dual In-line Package), the MAX238ERG offers a convenient and compact solution for implementing RS-232 communication. Its wide temperature range of -40°C to +85°C ensures stable performance across various operating conditions. Whether used in industrial control systems, point-of-sale terminals, or networking equipment, the MAX238ERG from Maxim Integrated stands out as a high-performance, versatile interface IC that simplifies design and enhances system reliability.

For designers and engineers looking for an efficient and robust RS-232 communication solution, the MAX238ERG provides a perfect blend of performance, integration, and protection, making it a top choice in its class.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess