EN
  • EN
  • DE

MAX24003TL+T

Part No MAX24003TL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702641-MAX24003TL+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX24003TL+T CAD Model

Description

Maxim Integrated's MAX24003TL+T: A High-Performance Data Converter

The MAX24003TL+T from Maxim Integrated is a cutting-edge data converter designed for precision and efficiency in demanding applications. This integrated circuit is part of Maxim's renowned family of high-speed data converters that offer a blend of performance, power efficiency, and reliability.

Key Features

  • High-Speed Performance: The MAX24003TL+T is engineered to handle high-speed analog-to-digital conversion, making it ideal for applications that require rapid data processing and accurate signal representation.
  • Low Power Consumption: Despite its high-speed capabilities, this data converter is designed with power efficiency in mind, ensuring minimal power draw without compromising performance.
  • Compact Form Factor: Housed in a tiny package, the MAX24003TL+T is perfect for space-constrained applications, allowing designers to maintain a small hardware footprint.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.

Applications

The MAX24003TL+T is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Video Equipment
  • Data Acquisition Systems
  • Telecommunications Infrastructure
  • High-Frequency Trading Systems

Technical Specifications

The MAX24003TL+T boasts impressive technical specifications that underscore its suitability for high-performance applications:

  • High-resolution analog-to-digital conversion
  • Low-latency data throughput
  • Robust temperature operation range
  • Compatibility with various microcontrollers and digital interfaces

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX24003TL+T is no exception. It is manufactured with the highest standards, ensuring that each unit meets the strict criteria for performance and reliability. This commitment to quality makes the MAX24003TL+T a trusted choice for engineers and designers looking for a data converter that will perform consistently under various conditions.

With its blend of speed, efficiency, and compact size, the MAX24003TL+T is a top-tier solution for anyone in need of a reliable data converter for their high-performance applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess