EN
  • EN
  • DE

MAX25001AUD/V+

Part No MAX25001AUD/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702668-MAX25001AUD/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX25001AUD/V+ CAD Model

Description

Maxim Integrated MAX25001AUD/V+ Product Overview

The MAX25001AUD/V+ from Maxim Integrated is a high-performance, automotive-grade proximity sensor with Ambient Light Sensor (ALS) and infrared (IR) LED driver functionalities. Designed to meet the stringent requirements of automotive applications, this sensor offers a compact, integrated solution for gesture recognition, driver monitoring, and proximity detection in vehicles.

Key Features

  • Integrated Proximity and ALS: The MAX25001AUD/V+ combines both proximity sensing and ambient light detection in a single package, saving space and reducing system complexity.
  • High Sensitivity: With advanced optical sensing technology, the sensor provides high sensitivity to detect the presence of objects or gestures even in low-light conditions.
  • Programmable LED Driver: An integrated LED driver allows for direct control of an external infrared LED, facilitating design flexibility and power efficiency.
  • Temperature Compensation: The device includes temperature compensation capabilities to maintain performance across a wide range of operating temperatures commonly encountered in automotive environments.
  • Low Power Consumption: Engineered for energy efficiency, the MAX25001AUD/V+ helps to reduce the overall power consumption of the system, which is critical for battery-powered applications.
  • Robust Design: The sensor is built to withstand the harsh conditions of automotive applications, including vibration, shock, and temperature extremes.
  • Communication Interface: It features an I2C interface for communication with microcontrollers or processors, enabling easy integration into existing systems.
  • Small Form Factor: The compact size of the MAX25001AUD/V+ makes it ideal for space-constrained applications within the vehicle.

Applications

Thanks to its robust design and versatile features, the MAX25001AUD/V+ is suited for a variety of automotive applications, including:

  • Gesture-based infotainment system control
  • Driver monitoring systems for safety and alertness
  • Automatic headlight and display brightness adjustment based on ambient light conditions
  • Proximity detection for keyless entry systems

The MAX25001AUD/V+ from Maxim Integrated is a powerful, reliable solution for designers looking to enhance the user experience and safety features of modern automobiles with advanced sensing capabilities.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess