EN
  • EN
  • DE

MAX2605EUT

Part No MAX2605EUT
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IF VCO WITH DIFFERENTIAL OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function VCO
Frequency 45MHz ~ 650MHz
RF Type Cellular, GPS, ISM, PCS
Secondary Attributes 2.7V ~ 5.5V Supply
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 217 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702703-MAX2605EUT
Ultra Librarian 3D Model Ultra Librarian MAX2605EUT CAD Model

Description

The MAX2605EUT from Maxim Integrated is a compact, high-performance variable-capacitance diode designed for VHF/UHF applications. This diode is specifically tailored for tuning applications in the VHF and UHF frequency ranges, making it an ideal choice for a variety of RF products, including tuners, filters, oscillators, and frequency modulators.

This device operates within a wide frequency range, providing designers with the flexibility to use it in multiple applications without the need for multiple components. The MAX2605EUT is engineered to offer a high-quality factor (Q), which ensures minimal signal loss and excellent phase noise performance, crucial for maintaining signal integrity in communication systems.

With its small SOT23-6 package, the MAX2605EUT is perfect for space-constrained applications. Its compact footprint allows for efficient use of board space while still delivering the performance expected from a high-end tuning diode. The low parasitic capacitance of the device enables it to achieve high tuning ratios, which is essential for precise frequency control and adjustment.

The MAX2605EUT features a single-pin varactor configuration, simplifying the circuit design process and reducing the complexity of the tuning circuitry. This user-friendly aspect is complemented by the diode's robust construction, which ensures reliability and longevity even under demanding conditions.

Maxim Integrated has designed the MAX2605EUT with the needs of modern RF systems in mind, providing a reliable and efficient solution for VHF/UHF tuning. Whether it's used in commercial, industrial, or consumer electronics, the MAX2605EUT is a versatile component that can help streamline design processes and enhance overall system performance.

In summary, the MAX2605EUT is a superior choice for designers looking for a high-Q, variable-capacitance diode that offers a balance of performance, size, and ease of use. Its applicability in a wide range of VHF/UHF applications makes it a valuable addition to any RF signal chain.

You May Also Be Interested in

MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0333 $60.9990
70+ $1.6684 $116.7880
110+ $1.6162 $177.7820
150+ $1.5641 $234.6150
195+ $1.5120 $294.8400
260+ $1.3555 $352.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,339 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess