EN
  • EN
  • DE

MAX262AENG

Part No MAX262AENG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 140KHZ SWITCHED 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 140kHz 24-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name MAX262
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881388-MAX262AENG
Ultra Librarian 3D Model Ultra Librarian MAX262AENG CAD Model

Description

The MAX262AENG is a sophisticated, high-performance, CMOS programmable universal active filter designed by Maxim Integrated. This versatile integrated circuit is capable of being configured for a wide range of filter functions such as low-pass, high-pass, band-pass, and notch (band-reject) filters. Its programmability and precision make it an ideal choice for applications in signal processing, instrumentation, and communications.

Key Features

  • Programmable Frequency Range: The MAX262AENG offers a wide frequency range that can be programmed without the need for external components, enabling designers to tailor the filter characteristics to their specific requirements.
  • Low Noise and Distortion: Designed with low noise and low distortion characteristics, this filter ensures a clean and accurate signal processing environment, making it suitable for high-fidelity audio applications and precision instrumentation.
  • High Linearity: The device provides high linearity, which is critical for maintaining signal integrity in communication systems and other applications where preserving the original signal's shape is paramount.
  • Q and Gain Programmability: Users can program the quality factor (Q) and gain settings, offering flexibility and control over the filter's response curve and amplitude.

Applications

The MAX262AENG is versatile enough to be used in a variety of applications, including:

  • Signal conditioning and noise reduction in data acquisition systems
  • Anti-aliasing filters for digital audio and video equipment
  • Spectrum analyzers and other test equipment
  • Communication system components such as modems and transceivers

Technical Specifications

The device comes in a 24-pin DIP (Dual In-line Package) and operates over a wide temperature range. It requires a single power supply, making it easy to integrate into a variety of circuit designs. The MAX262AENG also features a clock-to-center frequency ratio of 100:1, which allows for a broad range of filter frequencies to be achieved.

Conclusion

With its programmable features, high performance, and versatility, the MAX262AENG from Maxim Integrated stands out as an excellent choice for designers in need of a reliable and flexible active filter solution. Whether for audio processing, communication systems, or precision measurement, the MAX262AENG delivers the functionality required to meet the demands of complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $324.6269
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess