EN
  • EN
  • DE

MAX263BEWI

Part No MAX263BEWI
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ SWITCHED 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX263
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212770-MAX263BEWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX263BEWI CAD Model

Description

Maxim Integrated MAX263BEWI Product Overview

The MAX263BEWI is a high-performance, programmable dual-channel universal active filter designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced filter is well-suited for a wide range of applications, including signal processing, communications, audio systems, and instrumentation, where precise filtering is required.

Key Features

  • Programmable Frequency: The device offers a programmable frequency range, allowing users to configure the filter for various cutoff frequencies without changing external components.
  • Dual-Channel Operation: With its dual-channel capability, the MAX263BEWI can process two independent signal paths simultaneously, making it a versatile choice for stereo audio applications or dual-signal processing tasks.
  • Multiple Filter Modes: It supports several filter modes, including low-pass, high-pass, band-pass, and notch filters, providing flexibility to address different filtering needs.
  • Low Noise and Distortion: The device is engineered to maintain low noise and low distortion levels, ensuring high-fidelity signal processing.
  • High Precision: The MAX263BEWI is known for its high precision filtering capabilities, which is critical for applications requiring accurate signal conditioning.

Product Specifications

  • Supply Voltage: The filter operates within a supply voltage range that is compatible with most common system power rails, facilitating easy integration into various designs.
  • Package Type: It is available in a wide temperature range package, making it suitable for industrial applications that may be exposed to harsh environmental conditions.
  • Integrated Functions: The inclusion of on-chip clock-tuning circuitry simplifies the design process by reducing the need for external components.

The MAX263BEWI is a testament to Maxim Integrated's dedication to providing high-quality, reliable components for the electronics industry. Its programmable nature, combined with its dual-channel operation and variety of filter modes, make it a powerful solution for designers looking to implement sophisticated filtering functions with minimal design complexity and footprint.

Whether you're developing an advanced audio processing system, a sophisticated communication device, or any other application requiring clean and precise signal conditioning, the MAX263BEWI from Maxim Integrated stands out as a top choice for your filtering needs.

You May Also Be Interested in

Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
RF Micro Devices
Lowest to $3.9097
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Analog Devices Inc.
Lowest to $6.1596
Linear Technology
Need more? Email Us
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1482 $90.2964
3+ $37.0447 $111.1341
5+ $35.8871 $179.4355
6+ $34.7294 $208.3764
8+ $33.5718 $268.5744
10+ $30.0988 $300.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess