EN
  • EN
  • DE

MAX2645EUJD

Part No MAX2645EUJD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702726-MAX2645EUJD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2645EUJD CAD Model

Description

Maxim Integrated MAX2645EUJD Ultra-Low-Noise Amplifier

The MAX2645EUJD from Maxim Integrated is a state-of-the-art ultra-low-noise amplifier (LNA) designed for high-performance RF applications. This compact, high-reliability component is ideal for demanding environments where low noise figures and high linearity are crucial for system performance. The MAX2645EUJD is especially well-suited for use in cellular base stations, GPS receivers, and wireless LAN (WLAN) systems, providing exceptional signal amplification with minimal added noise.

Constructed with advanced silicon-germanium (SiGe) technology, the MAX2645EUJD LNA operates within the frequency range of 400MHz to 2500MHz, making it versatile for a wide array of RF applications. It boasts a remarkably low noise figure of just 0.8dB at 900MHz, ensuring that signal quality is preserved during amplification. With its high gain of 20.5dB and excellent input and output return loss, this LNA minimizes signal reflections and maximizes power transfer efficiency.

The MAX2645EUJD is equipped with an adjustable bias current, which allows designers to optimize the amplifier for a balance between linearity and current consumption based on specific application needs. This feature provides the flexibility to tailor the LNA's performance to meet the stringent requirements of various wireless communication systems.

Encased in a compact micro-leadframe package (UDFN), the MAX2645EUJD is designed for space-constrained applications. Its small footprint and low profile enable integration into dense PCB layouts without sacrificing performance. The device also incorporates an internal shutdown feature, which reduces the current consumption to a mere 0.1µA, thus extending the battery life of portable applications when the amplifier is not in active use.

Overall, the MAX2645EUJD from Maxim Integrated is a superior choice for designers looking for an ultra-low-noise amplifier that delivers high gain, low distortion, and exceptional RF performance. Its robust design and flexible operating characteristics make it an indispensable component for any high-frequency signal chain requiring clean, strong signal amplification.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.5093

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess