EN
  • EN
  • DE
  • IT

MAX2673EUA+

Part No MAX2673EUA+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description RF Mixer IC Cellular, ISM, PCS, WLAN Up Converter 400MHz ~ 2.5GHz 8-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer Maxim Integrated
Packaging Tube
RF Type Cellular, ISM, PCS, WLAN
Frequency 400MHz ~ 2.5GHz
Number of Mixers 1
Gain 8.6dB
Noise Figure 10.4dB
Secondary Attributes Up Converter
Current - Supply 20.5mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-uMAX
Win Source Part Number 139174-MAX2673EUA+
Ultra Librarian 3D Model Ultra Librarian MAX2673EUA+ CAD Model

Description

Maxim Integrated MAX2673EUA+ Low-Noise Amplifier

The MAX2673EUA+ from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to enhance the signal quality and sensitivity of RF receivers. This component is particularly suitable for applications in GPS, Galileo, and GLONASS navigation systems, as well as for wireless communication devices that require a low noise figure and high linearity.

Key Features

  • Frequency Range: The MAX2673EUA+ operates within the 1559MHz to 1606MHz frequency range, making it ideal for L1/L2 GPS bands and other similar navigation systems.
  • Low Noise Figure: With a noise figure as low as 0.8dB, this LNA significantly improves signal-to-noise ratio, which is critical for maintaining the integrity of the received signals.
  • High Gain: It offers a high gain of 17.5dB, which ensures that weak signals are amplified without compromising their quality.
  • Adjustable Current: The device provides the flexibility to adjust the supply current from 1.8mA to 5mA, allowing designers to optimize the performance for specific applications.
  • Integrated Filter: An integrated filter contributes to the suppression of out-of-band interference, which can degrade the performance of the navigation system.
  • Small Package: The MAX2673EUA+ comes in a compact 8-pin µMAX package, which is advantageous for space-constrained designs.

Applications

The MAX2673EUA+ is an excellent choice for a wide range of applications, including:

  • GPS, Galileo, and GLONASS Receivers
  • Automotive Navigation Systems
  • Mobile Handsets
  • Wireless Infrastructure
  • Portable Navigation Devices (PNDs)
  • Telematics (such as fleet management and asset tracking)

Performance and Reliability

Maxim Integrated is known for producing high-quality and reliable components. The MAX2673EUA+ is no exception, offering exceptional performance with a robust design that ensures stable operation under varying conditions. Its ability to reduce system noise and enhance signal quality makes it an essential component for any high-precision RF design.

Whether you are developing a consumer-grade GPS device or an industrial-grade wireless communication system, the MAX2673EUA+ provides the necessary amplification and signal clarity to meet stringent performance requirements.

You May Also Be Interested in

Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7770 $53.8850
12+ $8.8426 $106.1112
18+ $8.5663 $154.1934
25+ $8.2900 $207.2500
32+ $8.0136 $256.4352
42+ $7.1847 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess